Analytic Systems Heavy Duty DC-DC Converters, Fully Isolated VTC125

Description
This model is designed to take a range of low voltage DC (even as low as 5V) and step it up to 13.6 out at up to 10 amps continuous output current. It allows 12VDC rated equipment to be operated from a 5-8 VDC source, and prevents low voltage dropouts even during equipment starting. This model is fully isolated. This means that the input negative (ground) connection and the output negative (ground) connection are physically separate. It is specifically designed for supplying electronics and other critical equipment applications that require 100% uptime and a clean power source to operate. We are confident that you will get many years of reliable service from this Voltage Converter / Power Supply.
Description
This model is designed to take a range of low voltage DC (even as low as 5V) and step it up to 13.6 out at up to 10 amps continuous output current. It allows 12VDC rated equipment to be operated from a 5-8 VDC source, and prevents low voltage dropouts even during equipment starting. This model is fully isolated. This means that the input negative (ground) connection and the output negative (ground) connection are physically separate. It is specifically designed for supplying electronics and other critical equipment applications that require 100% uptime and a clean power source to operate. We are confident that you will get many years of reliable service from this Voltage Converter / Power Supply.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty DC-DC Converters, Fully Isolated - VTC125 - Analytic Systems
Delta, British Columbia, Canada
Heavy Duty DC-DC Converters, Fully Isolated
VTC125
Heavy Duty DC-DC Converters, Fully Isolated VTC125
This model is designed to take a range of low voltage DC (even as low as 5V) and step it up to 13.6 out at up to 10 amps continuous output current. It allows 12VDC rated equipment to be operated from a 5-8 VDC source, and prevents low voltage dropouts even during equipment starting. This model is fully isolated. This means that the input negative (ground) connection and the output negative (ground) connection are physically separate. It is specifically designed for supplying electronics and other critical equipment applications that require 100% uptime and a clean power source to operate. We are confident that you will get many years of reliable service from this Voltage Converter / Power Supply.

This model is designed to take a range of low voltage DC (even as low as 5V) and step it up to 13.6 out at up to 10 amps continuous output current.

It allows 12VDC rated equipment to be operated from a 5-8 VDC source, and prevents low voltage dropouts even during equipment starting.

This model is fully isolated. This means that the input negative (ground) connection and the output negative (ground) connection are physically separate.

It is specifically designed for supplying electronics and other critical equipment applications that require 100% uptime and a clean power source to operate.

We are confident that you will get many years of reliable service from this Voltage Converter / Power Supply.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number VTC125
Product Name Heavy Duty DC-DC Converters, Fully Isolated
Type DC-DC Converter
Applications Instrumentation, VHF Radios, CB Radios, Sound Equipment, GPS Receivers, Plotters, 12 Volt Lighting Systems, Automotive Electronics Displays
Operating Temperature -25 to 40 C (-13 to 104 F)
DC Output Voltage 13.6 volts
DC Output Current 8 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details