Analytic Systems 150W Rugged, Dual-output, Railway Quality DC/DC Converter DCW152R-FT

Description
The DCW 152R Series rugged, railway quality, dual‐output DC/DC converter uses a field proven topology to generate up to 150W continuous power, depending on the input/output configuration. It has two individually regulated isolated outputs. This mature design has a track record in numerous applications. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control.
Description
The DCW 152R Series rugged, railway quality, dual‐output DC/DC converter uses a field proven topology to generate up to 150W continuous power, depending on the input/output configuration. It has two individually regulated isolated outputs. This mature design has a track record in numerous applications. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control.

Suppliers

Company
Product
Description
Supplier Links
150W Rugged, Dual-output, Railway Quality DC/DC Converter - DCW152R-FT - Analytic Systems
Delta, British Columbia, Canada
150W Rugged, Dual-output, Railway Quality DC/DC Converter
DCW152R-FT
150W Rugged, Dual-output, Railway Quality DC/DC Converter DCW152R-FT
The DCW 152R Series rugged, railway quality, dual‐output DC/DC converter uses a field proven topology to generate up to 150W continuous power, depending on the input/output configuration. It has two individually regulated isolated outputs. This mature design has a track record in numerous applications. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control.

The DCW 152R Series rugged, railway quality, dual‐output DC/DC converter uses a field proven topology to generate up to 150W continuous power, depending on the input/output configuration. It has two individually regulated isolated outputs. This mature design has a track record in numerous applications. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number DCW152R-FT
Product Name 150W Rugged, Dual-output, Railway Quality DC/DC Converter
Type DC-DC Converter
Applications Railway
Operating Temperature -25 to 70 C (-13 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage 5.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
Switching Power Supplies - 1227687 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details