Analytic Systems Encapsulated DC/DC Converter RWY 15..30

Description
The RWY 15...30 Series fully encapsulated, rugged, single output DC/DC converter uses a field-proven design to generate up to 30W output power. It is a mature product with a track-record in numerous applications. This converter is entirely potted with a thermally conductive MIL-grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat-sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. RWY 15...30 is manufactured at our plant under strict quality control. Customized versions are also available.
Description
The RWY 15...30 Series fully encapsulated, rugged, single output DC/DC converter uses a field-proven design to generate up to 30W output power. It is a mature product with a track-record in numerous applications. This converter is entirely potted with a thermally conductive MIL-grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat-sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. RWY 15...30 is manufactured at our plant under strict quality control. Customized versions are also available.

Suppliers

Company
Product
Description
Supplier Links
Encapsulated DC/DC Converter - RWY 15..30 - Analytic Systems
Delta, British Columbia, Canada
Encapsulated DC/DC Converter
RWY 15..30
Encapsulated DC/DC Converter RWY 15..30
The RWY 15...30 Series fully encapsulated, rugged, single output DC/DC converter uses a field-proven design to generate up to 30W output power. It is a mature product with a track-record in numerous applications. This converter is entirely potted with a thermally conductive MIL-grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat-sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. RWY 15...30 is manufactured at our plant under strict quality control. Customized versions are also available.

The RWY 15...30 Series fully encapsulated, rugged, single output DC/DC converter uses a field-proven design to generate up to 30W output power. It is a mature product with a track-record in numerous applications. This converter is entirely potted with a thermally conductive MIL-grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat-sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. RWY 15...30 is manufactured at our plant under strict quality control. Customized versions are also available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number RWY 15..30
Product Name Encapsulated DC/DC Converter
Type DC-DC Converter
Applications Railway, Mobile, Industrial
Operating Temperature -40 to 70 C (-40 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage 12.0 to 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - LS2803R3S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
High Voltage Power Supplies - 303L-1kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details