Analytic Systems Railway Quality Sine Wave Inverter, RSI Series RSI300

Description
This rugged DC/AC inverter uses field proven, microprocessor controlled high frequency PWM technology to generate the required output power with pure sign wave output voltage. It is a mature design with a track record in numerous applications. The DC/DC input stage boosts the input voltage to a higher DC voltage, which feeds the DC/AC inverter to generate the required AC output. The high frequency conversion enables a compact construction, low weight and high efficiency. The unit has full electronic protection. The input and output are filtered for low noise. Cooling is via baseplate to a cold plate surface and by additional natural convection. The use of components with established reliability results in high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. Customized versions are available.
Description
This rugged DC/AC inverter uses field proven, microprocessor controlled high frequency PWM technology to generate the required output power with pure sign wave output voltage. It is a mature design with a track record in numerous applications. The DC/DC input stage boosts the input voltage to a higher DC voltage, which feeds the DC/AC inverter to generate the required AC output. The high frequency conversion enables a compact construction, low weight and high efficiency. The unit has full electronic protection. The input and output are filtered for low noise. Cooling is via baseplate to a cold plate surface and by additional natural convection. The use of components with established reliability results in high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. Customized versions are available.

Suppliers

Company
Product
Description
Supplier Links
Railway Quality Sine Wave Inverter, RSI Series - RSI300 - Analytic Systems
Delta, British Columbia, Canada
Railway Quality Sine Wave Inverter, RSI Series
RSI300
Railway Quality Sine Wave Inverter, RSI Series RSI300
This rugged DC/AC inverter uses field proven, microprocessor controlled high frequency PWM technology to generate the required output power with pure sign wave output voltage. It is a mature design with a track record in numerous applications. The DC/DC input stage boosts the input voltage to a higher DC voltage, which feeds the DC/AC inverter to generate the required AC output. The high frequency conversion enables a compact construction, low weight and high efficiency. The unit has full electronic protection. The input and output are filtered for low noise. Cooling is via baseplate to a cold plate surface and by additional natural convection. The use of components with established reliability results in high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. Customized versions are available.

This rugged DC/AC inverter uses field proven, microprocessor controlled high frequency PWM technology to generate the required output power with pure sign wave output voltage. It is a mature design with a track record in numerous applications. The DC/DC input stage boosts the input voltage to a higher DC voltage, which feeds the DC/AC inverter to generate the required AC output. The high frequency conversion enables a compact construction, low weight and high efficiency. The unit has full electronic protection. The input and output are filtered for low noise. Cooling is via baseplate to a cold plate surface and by additional natural convection. The use of components with established reliability results in high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. Customized versions are available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number RSI300
Product Name Railway Quality Sine Wave Inverter, RSI Series
Type DC/AC Inverter
Applications Railway
Operating Temperature -25 to 50 C (-13 to 122 F)
Regulatory Compliance RoHS
AC Output Voltage 115.0 to 230.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details