Analytic Systems Heavy Duty DC-DC Converters, Fully Isolated VTC315

Description
The model VTC315 Voltage Converter supplies either 12V, 24V, or 48 VDC from a 24V or 48VDC power source. All new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. Devices connected to the converter are protected by an output overvoltage crowbar circuit. Available options include a Remote Control and/or a Digital Volt Ammeter to monitor output current and voltage.
Description
The model VTC315 Voltage Converter supplies either 12V, 24V, or 48 VDC from a 24V or 48VDC power source. All new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. Devices connected to the converter are protected by an output overvoltage crowbar circuit. Available options include a Remote Control and/or a Digital Volt Ammeter to monitor output current and voltage.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty DC-DC Converters, Fully Isolated - VTC315 - Analytic Systems
Delta, British Columbia, Canada
Heavy Duty DC-DC Converters, Fully Isolated
VTC315
Heavy Duty DC-DC Converters, Fully Isolated VTC315
The model VTC315 Voltage Converter supplies either 12V, 24V, or 48 VDC from a 24V or 48VDC power source. All new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. Devices connected to the converter are protected by an output overvoltage crowbar circuit. Available options include a Remote Control and/or a Digital Volt Ammeter to monitor output current and voltage.

The model VTC315 Voltage Converter supplies either 12V, 24V, or 48 VDC from a 24V or 48VDC power source.

All new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery.

The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. Devices connected to the converter are protected by an output overvoltage crowbar circuit.

Available options include a Remote Control and/or a Digital Volt Ammeter to monitor output current and voltage.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number VTC315
Product Name Heavy Duty DC-DC Converters, Fully Isolated
Type DC-DC Converter
Applications Instrumentation, Military, Telecom Power Plants, Marine, Electric Utilities and Substations, Base Station Power
Operating Temperature -25 to 40 C (-13 to 104 F)
DC Output Voltage 12.0 to 48.0 volts
DC Output Current 5 to 22.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6957-ea-bt-20200-420-4u-wc-32176 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details