Analytic Systems Heavy Duty DC-DC Converters, Fully Isolated VTC610

Description
The model VTC610 Voltage Converter supplies 12V, 24V or 48 VDC from a 110V or 250VDC power source. Other input/output voltages are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting and short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to accommodate special requirements. Optional features include a Remote Control, a Digital Volt Ammeter, Battery Charging and/or a 19” Rack Mount version.
Description
The model VTC610 Voltage Converter supplies 12V, 24V or 48 VDC from a 110V or 250VDC power source. Other input/output voltages are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting and short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to accommodate special requirements. Optional features include a Remote Control, a Digital Volt Ammeter, Battery Charging and/or a 19” Rack Mount version.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty DC-DC Converters, Fully Isolated - VTC610 - Analytic Systems
Delta, British Columbia, Canada
Heavy Duty DC-DC Converters, Fully Isolated
VTC610
Heavy Duty DC-DC Converters, Fully Isolated VTC610
The model VTC610 Voltage Converter supplies 12V, 24V or 48 VDC from a 110V or 250VDC power source. Other input/output voltages are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting and short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to accommodate special requirements. Optional features include a Remote Control, a Digital Volt Ammeter, Battery Charging and/or a 19” Rack Mount version.

The model VTC610 Voltage Converter supplies 12V, 24V or 48 VDC from a 110V or 250VDC power source. Other input/output voltages are also available by special order.

The all-new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting and short circuit shutdown with automatic recovery.

The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to accommodate special requirements.

Optional features include a Remote Control, a Digital Volt Ammeter, Battery Charging and/or a 19” Rack Mount version.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number VTC610
Product Name Heavy Duty DC-DC Converters, Fully Isolated
Type DC-DC Converter
Applications Instrumentation, VHF Radios, CB Radios, Sound Equipment, GPS Receivers, Plotters, 12 Volt Lighting Systems, Automotive Electronics Displays
Operating Temperature -25 to 40 C (-13 to 104 F)
DC Output Voltage 12.0 to 48.0 volts
DC Output Current 10 to 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details