Analytic Systems 200W Rugged DC/DC Converter RWD 200

Description
The RWD 200 Series fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate 200W output power. A built‐in output separation diode allows for redundant operation. It is a mature product with a track‐record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. Cooling is by conduction via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation,minin g, oilrigs, military and other harsh environments. The RWD 200 is manufactured at our plant under strict quality control. Customized versions are also available.
Description
The RWD 200 Series fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate 200W output power. A built‐in output separation diode allows for redundant operation. It is a mature product with a track‐record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. Cooling is by conduction via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation,minin g, oilrigs, military and other harsh environments. The RWD 200 is manufactured at our plant under strict quality control. Customized versions are also available.

Suppliers

Company
Product
Description
Supplier Links
200W Rugged DC/DC Converter - RWD 200 - Analytic Systems
Delta, British Columbia, Canada
200W Rugged DC/DC Converter
RWD 200
200W Rugged DC/DC Converter RWD 200
The RWD 200 Series fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate 200W output power. A built‐in output separation diode allows for redundant operation. It is a mature product with a track‐record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. Cooling is by conduction via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation,minin g, oilrigs, military and other harsh environments. The RWD 200 is manufactured at our plant under strict quality control. Customized versions are also available.

The RWD 200 Series fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate 200W output power. A built‐in output separation diode allows for redundant operation. It is a mature product with a track‐record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. Cooling is by conduction via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation,mining, oilrigs, military and other harsh environments. The RWD 200 is manufactured at our plant under strict quality control. Customized versions are also available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number RWD 200
Product Name 200W Rugged DC/DC Converter
Type DC-DC Converter
Applications Railway and Other Heavy Duty Applications
Operating Temperature -40 to 70 C (-40 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage 12.0 to 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Switching Power Supplies - 1227184 - RS Components, Ltd.
Specs
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details