Analytic Systems Heavy Duty AC/DC Power Supplies, 19" Rackmount Chassis PWS610R

Description
The PWS610R Series of rackmount power supplies provides 12, 24 or 48 Volts DC at 600 Watts of continuous power from a 110 or 220 Volt AC source. Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An Output Over voltage Crowbar circuit protects any powered devices from excessive voltage in the event of a failure of the unit. Extra features include adjustable output voltage audible and visual indicators for low input voltage, low output voltage, over temperature, overload and output on. Either 110 or 220 VAC input (Field Convertible) is available. The PWS610R also features a four contact output terminal (two positive and two negative contacts) for easy connection of devices to the supply. All rackmount units come standard with high quality digital output meters to allow monitoring of output current and output voltage. An optional Battery Back-up is also available.
Description
The PWS610R Series of rackmount power supplies provides 12, 24 or 48 Volts DC at 600 Watts of continuous power from a 110 or 220 Volt AC source. Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An Output Over voltage Crowbar circuit protects any powered devices from excessive voltage in the event of a failure of the unit. Extra features include adjustable output voltage audible and visual indicators for low input voltage, low output voltage, over temperature, overload and output on. Either 110 or 220 VAC input (Field Convertible) is available. The PWS610R also features a four contact output terminal (two positive and two negative contacts) for easy connection of devices to the supply. All rackmount units come standard with high quality digital output meters to allow monitoring of output current and output voltage. An optional Battery Back-up is also available.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty AC/DC Power Supplies, 19
Delta, British Columbia, Canada
Heavy Duty AC/DC Power Supplies, 19" Rackmount Chassis
PWS610R
Heavy Duty AC/DC Power Supplies, 19" Rackmount Chassis PWS610R
The PWS610R Series of rackmount power supplies provides 12, 24 or 48 Volts DC at 600 Watts of continuous power from a 110 or 220 Volt AC source. Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An Output Over voltage Crowbar circuit protects any powered devices from excessive voltage in the event of a failure of the unit. Extra features include adjustable output voltage audible and visual indicators for low input voltage, low output voltage, over temperature, overload and output on. Either 110 or 220 VAC input (Field Convertible) is available. The PWS610R also features a four contact output terminal (two positive and two negative contacts) for easy connection of devices to the supply. All rackmount units come standard with high quality digital output meters to allow monitoring of output current and output voltage. An optional Battery Back-up is also available.

The PWS610R Series of rackmount power supplies provides 12, 24 or 48 Volts DC at 600 Watts of continuous power from a 110 or 220 Volt AC source.

Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An Output Over voltage Crowbar circuit protects any powered devices from excessive voltage in the event of a failure of the unit.

Extra features include adjustable output voltage audible and visual indicators for low input voltage, low output voltage, over temperature, overload and output on. Either 110 or 220 VAC input (Field Convertible) is available. The PWS610R also features a four contact output terminal (two positive and two negative contacts) for easy connection of devices to the supply.

All rackmount units come standard with high quality digital output meters to allow monitoring of output current and output voltage. An optional Battery Back-up is also available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number PWS610R
Product Name Heavy Duty AC/DC Power Supplies, 19" Rackmount Chassis
Type DC Power Supply; AC/DC Converter
Form Factor Rack Mount
Applications Instrumentation, Telecommunications, Security/Monitoring/Alarm, Telecom Power Plants, Electric Utilities and Substations, Marine, Base Station Power
Operating Temperature -25 to 40 C (-13 to 104 F)
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - AFLS2812S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
High Voltage Power Supplies - 152A-30KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
80 PLUS Bronze PS/2 700W ATX Power Supply (FSP) - PS8-700ATX-BB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage 12.0 volts
View Details