Analytic Systems Heavy Duty AC/DC Power Supplies, Enclosed Chassis PWS310

Description
The PWS310 Series of power supplies provides 12, 24, 32 or 48 Volts DC at 300 Watts of continuous power from a 110 or 220 Volt AC source. Analytic Systems' power supplies use Switchmode technology with powerful IGBT switching transistors for reliability and efficiency with minimum size. Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An output over-voltage crowbar circuit protects any powered devices from excessive voltage in the event of a failure of the unit. The newly updated single-board PWS310 is ultra-quiet and features the latest generation of current mode PWM control. Extra features include adjustable output voltage audible and visual indicators for low input voltage, low output voltage, over temperature, overload and output on. Either 110 or 220 VAC input is available. The PWS310 also features a four contact output terminal (two positive and two negative contacts) for easy connection of devices to the supply.
Description
The PWS310 Series of power supplies provides 12, 24, 32 or 48 Volts DC at 300 Watts of continuous power from a 110 or 220 Volt AC source. Analytic Systems' power supplies use Switchmode technology with powerful IGBT switching transistors for reliability and efficiency with minimum size. Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An output over-voltage crowbar circuit protects any powered devices from excessive voltage in the event of a failure of the unit. The newly updated single-board PWS310 is ultra-quiet and features the latest generation of current mode PWM control. Extra features include adjustable output voltage audible and visual indicators for low input voltage, low output voltage, over temperature, overload and output on. Either 110 or 220 VAC input is available. The PWS310 also features a four contact output terminal (two positive and two negative contacts) for easy connection of devices to the supply.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty AC/DC Power Supplies, Enclosed Chassis - PWS310 - Analytic Systems
Delta, British Columbia, Canada
Heavy Duty AC/DC Power Supplies, Enclosed Chassis
PWS310
Heavy Duty AC/DC Power Supplies, Enclosed Chassis PWS310
The PWS310 Series of power supplies provides 12, 24, 32 or 48 Volts DC at 300 Watts of continuous power from a 110 or 220 Volt AC source. Analytic Systems' power supplies use Switchmode technology with powerful IGBT switching transistors for reliability and efficiency with minimum size. Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An output over-voltage crowbar circuit protects any powered devices from excessive voltage in the event of a failure of the unit. The newly updated single-board PWS310 is ultra-quiet and features the latest generation of current mode PWM control. Extra features include adjustable output voltage audible and visual indicators for low input voltage, low output voltage, over temperature, overload and output on. Either 110 or 220 VAC input is available. The PWS310 also features a four contact output terminal (two positive and two negative contacts) for easy connection of devices to the supply.

The PWS310 Series of power supplies provides 12, 24, 32 or 48 Volts DC at 300 Watts of continuous power from a 110 or 220 Volt AC source.

Analytic Systems' power supplies use Switchmode technology with powerful IGBT switching transistors for reliability and efficiency with minimum size. Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An output over-voltage crowbar circuit protects any powered devices from excessive voltage in the event of a failure of the unit.

The newly updated single-board PWS310 is ultra-quiet and features the latest generation of current mode PWM control. Extra features include adjustable output voltage audible and visual indicators for low input voltage, low output voltage, over temperature, overload and output on. Either 110 or 220 VAC input is available. The PWS310 also features a four contact output terminal (two positive and two negative contacts) for easy connection of devices to the supply.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number PWS310
Product Name Heavy Duty AC/DC Power Supplies, Enclosed Chassis
Type DC Power Supply; AC/DC Converter
Applications Instrumentation, Telecommunications, Security/Monitoring/Alarm, Marine, Mobile Offices, Automotive / RV, Electric Utilities and Substations
Operating Temperature -25 to 40 C (-13 to 104 F)
DC Output Voltage 12.0 to 48.0 volts
DC Output Current 5 to 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details