Analytic Systems 400W Encapsulated DC/DC Converter RWY 400

Description
The RWY 400 Series fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate 400W output power. It is a mature product with a track‐record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, oilrigs, military and other harsh environments. The RWY 400 is manufactured at our plant under strict quality control. Customized versions are also available.
Description
The RWY 400 Series fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate 400W output power. It is a mature product with a track‐record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, oilrigs, military and other harsh environments. The RWY 400 is manufactured at our plant under strict quality control. Customized versions are also available.

Suppliers

Company
Product
Description
Supplier Links
400W Encapsulated DC/DC Converter - RWY 400 - Analytic Systems
Delta, British Columbia, Canada
400W Encapsulated DC/DC Converter
RWY 400
400W Encapsulated DC/DC Converter RWY 400
The RWY 400 Series fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate 400W output power. It is a mature product with a track‐record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, oilrigs, military and other harsh environments. The RWY 400 is manufactured at our plant under strict quality control. Customized versions are also available.

The RWY 400 Series fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate 400W output power. It is a mature product with a track‐record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, oilrigs, military and other harsh environments. The RWY 400 is manufactured at our plant under strict quality control. Customized versions are also available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number RWY 400
Product Name 400W Encapsulated DC/DC Converter
Type DC-DC Converter
Applications Railway and Other Heavy Duty Applications
Operating Temperature -40 to 70 C (-40 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
Switching Power Supplies - 1227092 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details