Analytic Systems 100W Rugged DC/DC Converter, Triple Output DCW153R

Description
This rugged, triple output railway quality DC/DC converter uses field‐proven technology to generate the required output power. It is a mature design, the extended version of the DCW 152R series, with three fully regulated, isolated outputs. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. An industrial version of this design is also available.
Description
This rugged, triple output railway quality DC/DC converter uses field‐proven technology to generate the required output power. It is a mature design, the extended version of the DCW 152R series, with three fully regulated, isolated outputs. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. An industrial version of this design is also available.

Suppliers

Company
Product
Description
Supplier Links
100W Rugged DC/DC Converter, Triple Output - DCW153R - Analytic Systems
Delta, British Columbia, Canada
100W Rugged DC/DC Converter, Triple Output
DCW153R
100W Rugged DC/DC Converter, Triple Output DCW153R
This rugged, triple output railway quality DC/DC converter uses field‐proven technology to generate the required output power. It is a mature design, the extended version of the DCW 152R series, with three fully regulated, isolated outputs. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. An industrial version of this design is also available.

This rugged, triple output railway quality DC/DC converter uses field‐proven technology to generate the required output power. It is a mature design, the extended version of the DCW 152R series, with three fully regulated, isolated outputs. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. An industrial version of this design is also available.

Supplier's Site
100W Rugged, Triple-output, Railway Quality DC/DC Converter - DCW153R - Analytic Systems
Delta, British Columbia, Canada
100W Rugged, Triple-output, Railway Quality DC/DC Converter
DCW153R
100W Rugged, Triple-output, Railway Quality DC/DC Converter DCW153R
This rugged, triple output railway quality DC/DC converter uses field‐proven technology to generate the required output power. It is a mature design, the extended version of the DCW 152R series, with three fully regulated, isolated outputs. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. An industrial version of this design is also available.

This rugged, triple output railway quality DC/DC converter uses field‐proven technology to generate the required output power. It is a mature design, the extended version of the DCW 152R series, with three fully regulated, isolated outputs. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. An industrial version of this design is also available.

Supplier's Site

Technical Specifications

  Analytic Systems Analytic Systems
Product Category DC-DC Converters Power Supplies
Product Number DCW153R DCW153R
Product Name 100W Rugged DC/DC Converter, Triple Output 100W Rugged, Triple-output, Railway Quality DC/DC Converter
Applications Railway Railway
Regulatory Compliance RoHS RoHS
Operating Temperature -20 to 55 C (-4 to 131 F) -20 to 55 C (-4 to 131 F)
DC Input Voltage 24.0 to 110.0 volts 72.0 to 96.0 volts
Number of Outputs 1 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details