Analytic Systems Encapsulated DC/DC Converter RWY 72

Description
The RWY 30 ... 100 Series fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate up to 100W output power. It is a mature product with a track‐record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The RWY 30 ... 100 is manufactured at our plant under strict quality control. Customized versions are also available.
Description
The RWY 30 ... 100 Series fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate up to 100W output power. It is a mature product with a track‐record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The RWY 30 ... 100 is manufactured at our plant under strict quality control. Customized versions are also available.

Suppliers

Company
Product
Description
Supplier Links
Encapsulated DC/DC Converter - RWY 72 - Analytic Systems
Delta, British Columbia, Canada
Encapsulated DC/DC Converter
RWY 72
Encapsulated DC/DC Converter RWY 72
The RWY 30 ... 100 Series fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate up to 100W output power. It is a mature product with a track‐record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The RWY 30 ... 100 is manufactured at our plant under strict quality control. Customized versions are also available.

The RWY 30 ... 100 Series fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate up to 100W output power. It is a mature product with a track‐record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The RWY 30 ... 100 is manufactured at our plant under strict quality control. Customized versions are also available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number RWY 72
Product Name Encapsulated DC/DC Converter
Type DC-DC Converter
Applications Railway and Other Heavy Duty Applications
Operating Temperature -40 to 70 C (-40 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage 12.0 to 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details