Analytic Systems Encapsulated Power Supplies, Dual Output Railway, DC Input RWY 282

Description
The RWY 282 Series fully encapsulated, dual output, railway quality DC/DC converter uses a field‐proven design to generate 280W output power. Both outputs are individually regulated and current limited. It is a mature product with a track record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, oilrigs, military and other harsh environments. The RWY 282 is manufactured at our plant under strict quality control. Customized versions are also available.
Description
The RWY 282 Series fully encapsulated, dual output, railway quality DC/DC converter uses a field‐proven design to generate 280W output power. Both outputs are individually regulated and current limited. It is a mature product with a track record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, oilrigs, military and other harsh environments. The RWY 282 is manufactured at our plant under strict quality control. Customized versions are also available.

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Power Supplies, Dual Output Railway, DC Input - RWY 282 - Analytic Systems
Delta, British Columbia, Canada
Encapsulated Power Supplies, Dual Output Railway, DC Input
RWY 282
Encapsulated Power Supplies, Dual Output Railway, DC Input RWY 282
The RWY 282 Series fully encapsulated, dual output, railway quality DC/DC converter uses a field‐proven design to generate 280W output power. Both outputs are individually regulated and current limited. It is a mature product with a track record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, oilrigs, military and other harsh environments. The RWY 282 is manufactured at our plant under strict quality control. Customized versions are also available.

The RWY 282 Series fully encapsulated, dual output, railway quality DC/DC converter uses a field‐proven design to generate 280W output power. Both outputs are individually regulated and current limited. It is a mature product with a track record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, oilrigs, military and other harsh environments. The RWY 282 is manufactured at our plant under strict quality control. Customized versions are also available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number RWY 282
Product Name Encapsulated Power Supplies, Dual Output Railway, DC Input
Type DC-DC Converter
Applications Railway and Other Heavy Duty Applications
Operating Temperature -40 to 70 C (-40 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage 5.0 to 72.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 1242205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details