Analytic Systems 150W Encapsulated DC/DC Converter RWY 150

Description
The RWY 150 Series fully encapsulated, single output DC/DC converter uses a field‐proven design to generate 150W output power. It is a mature product with a track record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, oilrigs, military and other harsh environments. The RWY 150 is manufactured at our plant under strict quality control. Customized versions are also available.
Description
The RWY 150 Series fully encapsulated, single output DC/DC converter uses a field‐proven design to generate 150W output power. It is a mature product with a track record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, oilrigs, military and other harsh environments. The RWY 150 is manufactured at our plant under strict quality control. Customized versions are also available.

Suppliers

Company
Product
Description
Supplier Links
150W Encapsulated DC/DC Converter - RWY 150 - Analytic Systems
Delta, British Columbia, Canada
150W Encapsulated DC/DC Converter
RWY 150
150W Encapsulated DC/DC Converter RWY 150
The RWY 150 Series fully encapsulated, single output DC/DC converter uses a field‐proven design to generate 150W output power. It is a mature product with a track record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, oilrigs, military and other harsh environments. The RWY 150 is manufactured at our plant under strict quality control. Customized versions are also available.

The RWY 150 Series fully encapsulated, single output DC/DC converter uses a field‐proven design to generate 150W output power. It is a mature product with a track record in numerous applications. This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity to shock, vibration and humidity. It is conduction cooled via a base plate to a heat‐sinking surface. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is also suitable for transportation, mining, oilrigs, military and other harsh environments. The RWY 150 is manufactured at our plant under strict quality control. Customized versions are also available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number RWY 150
Product Name 150W Encapsulated DC/DC Converter
Type DC-DC Converter
Applications Railway and Other Heavy Duty Applications
Operating Temperature -40 to 70 C (-40 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage 12.0 to 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details