Analytic Systems Heavy Duty AC/DC Power Supplies, Enclosed Chassis PWS1505

Description
The PWS1505 Series of power supplies provide up to 1350 watts at 12, 24, 36, 48 or 72 Volt continuous power from a 110 or 220 Volt AC source. Analytic Systems' power supplies use Switchmode technology with powerful IGBT switching transistors for reliability and efficiency with minimum size. Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An Output Over voltage Crowbar circuit protects any powered devices from excessive voltage in the event of a failure of the unit. The newly updated single-board PWS1505 is ultra-quiet and features the latest generation of current mode PWM control. Extra features include audible and visual indicators for low input voltage, over temperature, overload and output on. Either 110 or 220 VAC input (Field Convertible) is available. The PWS1505 also features an easy to connect two contact output Anderson Plug and a standard NMEA - 110 VAC plug for plug-and-play installation.
Description
The PWS1505 Series of power supplies provide up to 1350 watts at 12, 24, 36, 48 or 72 Volt continuous power from a 110 or 220 Volt AC source. Analytic Systems' power supplies use Switchmode technology with powerful IGBT switching transistors for reliability and efficiency with minimum size. Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An Output Over voltage Crowbar circuit protects any powered devices from excessive voltage in the event of a failure of the unit. The newly updated single-board PWS1505 is ultra-quiet and features the latest generation of current mode PWM control. Extra features include audible and visual indicators for low input voltage, over temperature, overload and output on. Either 110 or 220 VAC input (Field Convertible) is available. The PWS1505 also features an easy to connect two contact output Anderson Plug and a standard NMEA - 110 VAC plug for plug-and-play installation.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty AC/DC Power Supplies, Enclosed Chassis - PWS1505 - Analytic Systems
Delta, British Columbia, Canada
Heavy Duty AC/DC Power Supplies, Enclosed Chassis
PWS1505
Heavy Duty AC/DC Power Supplies, Enclosed Chassis PWS1505
The PWS1505 Series of power supplies provide up to 1350 watts at 12, 24, 36, 48 or 72 Volt continuous power from a 110 or 220 Volt AC source. Analytic Systems' power supplies use Switchmode technology with powerful IGBT switching transistors for reliability and efficiency with minimum size. Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An Output Over voltage Crowbar circuit protects any powered devices from excessive voltage in the event of a failure of the unit. The newly updated single-board PWS1505 is ultra-quiet and features the latest generation of current mode PWM control. Extra features include audible and visual indicators for low input voltage, over temperature, overload and output on. Either 110 or 220 VAC input (Field Convertible) is available. The PWS1505 also features an easy to connect two contact output Anderson Plug and a standard NMEA - 110 VAC plug for plug-and-play installation.

The PWS1505 Series of power supplies provide up to 1350 watts at 12, 24, 36, 48 or 72 Volt continuous power from a 110 or 220 Volt AC source.

Analytic Systems' power supplies use Switchmode technology with powerful IGBT switching transistors for reliability and efficiency with minimum size. Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An Output Over voltage Crowbar circuit protects any powered devices from excessive voltage in the event of a failure of the unit.

The newly updated single-board PWS1505 is ultra-quiet and features the latest generation of current mode PWM control. Extra features include audible and visual indicators for low input voltage, over temperature, overload and output on. Either 110 or 220 VAC input (Field Convertible) is available.

The PWS1505 also features an easy to connect two contact output Anderson Plug and a standard NMEA - 110 VAC plug for plug-and-play installation.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number PWS1505
Product Name Heavy Duty AC/DC Power Supplies, Enclosed Chassis
Type DC Power Supply; AC/DC Converter
Applications Instrumentation, Military, Commercial Marine, Military and DHS, Electric Utilities and Substations, Ideal as a Trade Show Power Supply for Auto Shows
Operating Temperature -20 to 40 C (-4 to 104 F)
DC Output Voltage 12.0 to 48.0 volts
DC Output Current 16 to 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details