Analytic Systems Heavy Duty AC/DC Power Supplies, 19" Rackmount Chassis PWS1000R

Description
The PWS1000R Series of rackmount power supplies provides 12, 24 or 48 Volts DC at 1000 Watts of continuous power from a 110 or 220 Volt AC source. Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An Output Over voltage Crowbar circuit protects any powered devices from excessive voltage in the event of a failure of the unit. Extra features include adjustable output voltage audible and visual indicators for low input voltage, low output voltage, over temperature, overload and output on. Either 110 or 220 VAC input (Field Convertible) is available. The PWS1000R also features a four contact output terminal (two positive and two negative contacts) for easy connection of devices to the supply. All rackmount units come standard with high quality digital output meters to allow monitoring of output current and output voltage. An optional Battery Back-up is also available.
Description
The PWS1000R Series of rackmount power supplies provides 12, 24 or 48 Volts DC at 1000 Watts of continuous power from a 110 or 220 Volt AC source. Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An Output Over voltage Crowbar circuit protects any powered devices from excessive voltage in the event of a failure of the unit. Extra features include adjustable output voltage audible and visual indicators for low input voltage, low output voltage, over temperature, overload and output on. Either 110 or 220 VAC input (Field Convertible) is available. The PWS1000R also features a four contact output terminal (two positive and two negative contacts) for easy connection of devices to the supply. All rackmount units come standard with high quality digital output meters to allow monitoring of output current and output voltage. An optional Battery Back-up is also available.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty AC/DC Power Supplies, 19
Delta, British Columbia, Canada
Heavy Duty AC/DC Power Supplies, 19" Rackmount Chassis
PWS1000R
Heavy Duty AC/DC Power Supplies, 19" Rackmount Chassis PWS1000R
The PWS1000R Series of rackmount power supplies provides 12, 24 or 48 Volts DC at 1000 Watts of continuous power from a 110 or 220 Volt AC source. Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An Output Over voltage Crowbar circuit protects any powered devices from excessive voltage in the event of a failure of the unit. Extra features include adjustable output voltage audible and visual indicators for low input voltage, low output voltage, over temperature, overload and output on. Either 110 or 220 VAC input (Field Convertible) is available. The PWS1000R also features a four contact output terminal (two positive and two negative contacts) for easy connection of devices to the supply. All rackmount units come standard with high quality digital output meters to allow monitoring of output current and output voltage. An optional Battery Back-up is also available.

The PWS1000R Series of rackmount power supplies provides 12, 24 or 48 Volts DC at 1000 Watts of continuous power from a 110 or 220 Volt AC source.

Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An Output Over voltage Crowbar circuit protects any powered devices from excessive voltage in the event of a failure of the unit.

Extra features include adjustable output voltage audible and visual indicators for low input voltage, low output voltage, over temperature, overload and output on. Either 110 or 220 VAC input (Field Convertible) is available. The PWS1000R also features a four contact output terminal (two positive and two negative contacts) for easy connection of devices to the supply.

All rackmount units come standard with high quality digital output meters to allow monitoring of output current and output voltage. An optional Battery Back-up is also available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number PWS1000R
Product Name Heavy Duty AC/DC Power Supplies, 19" Rackmount Chassis
Type DC Power Supply; AC/DC Converter
Form Factor Rack Mount
Applications Instrumentation, Telecommunications, Telecom Power Plants, Electric Utilities and Substations, Marine & other rugged environments, Base Station Power
Operating Temperature -25 to 40 C (-13 to 104 F)
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psb-10500-30-3u-27444 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 30 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details