Analytic Systems Heavy Duty DC-DC Converters, Fully Isolated VTC1505

Description
The VTC1505 Series of voltage converters provides 12, 24, 32 or 48 Volts DC at 25 to 100 Amps of continuous power from a 72, 110 or 250 Volt DC source. Analytic Systems' Voltage Converters use Switchmode technology with powerful IGBT switching transistors for reliability and efficiency with minimum size. Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An Output Over voltage Crowbar circuit protects any powered devices from excessive voltage in the event of a failure of the unit. The newly updated single-board VTC1505 is ultra-quiet and features the latest generation of current mode PWM control. Extra features include audible and visual indicators for over temperature and output on.
Description
The VTC1505 Series of voltage converters provides 12, 24, 32 or 48 Volts DC at 25 to 100 Amps of continuous power from a 72, 110 or 250 Volt DC source. Analytic Systems' Voltage Converters use Switchmode technology with powerful IGBT switching transistors for reliability and efficiency with minimum size. Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An Output Over voltage Crowbar circuit protects any powered devices from excessive voltage in the event of a failure of the unit. The newly updated single-board VTC1505 is ultra-quiet and features the latest generation of current mode PWM control. Extra features include audible and visual indicators for over temperature and output on.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty DC-DC Converters, Fully Isolated - VTC1505 - Analytic Systems
Delta, British Columbia, Canada
Heavy Duty DC-DC Converters, Fully Isolated
VTC1505
Heavy Duty DC-DC Converters, Fully Isolated VTC1505
The VTC1505 Series of voltage converters provides 12, 24, 32 or 48 Volts DC at 25 to 100 Amps of continuous power from a 72, 110 or 250 Volt DC source. Analytic Systems' Voltage Converters use Switchmode technology with powerful IGBT switching transistors for reliability and efficiency with minimum size. Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An Output Over voltage Crowbar circuit protects any powered devices from excessive voltage in the event of a failure of the unit. The newly updated single-board VTC1505 is ultra-quiet and features the latest generation of current mode PWM control. Extra features include audible and visual indicators for over temperature and output on.

The VTC1505 Series of voltage converters provides 12, 24, 32 or 48 Volts DC at 25 to 100 Amps of continuous power from a 72, 110 or 250 Volt DC source.

Analytic Systems' Voltage Converters use Switchmode technology with powerful IGBT switching transistors for reliability and efficiency with minimum size. Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An Output Over voltage Crowbar circuit protects any powered devices from excessive voltage in the event of a failure of the unit.

The newly updated single-board VTC1505 is ultra-quiet and features the latest generation of current mode PWM control. Extra features include audible and visual indicators for over temperature and output on.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number VTC1505
Product Name Heavy Duty DC-DC Converters, Fully Isolated
Type DC-DC Converter
Applications Instrumentation, Telecommunications, Security/Monitoring/Alarm, Marine, Automotive / RV, Electric Utilities and Substations, Base Station Power
Operating Temperature -25 to 40 C (-13 to 104 F)
DC Output Voltage 12.0 to 48.0 volts
DC Output Current 25 to 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 24710510 - Radwell International
Specs
DC Output Voltage 24.0 volts
View Details
DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details