Analytic Systems Heavy Duty DC-DC Converters, Common Negative VTC180

Description
The VTC180 Series of voltage converters are variable duty cycle switching power supplies. They can be configured to run from a 24V, 32V, 48V or 72 VDC power systems to provide output voltages as shown below. The VTC180 Series Voltage Converter features reverse input protection, current limiting, output over-voltage protection, ultra quiet low EMI operation and a wide operating temperature range. We are confident that you will get many years of reliable service from this Voltage Converter.
Description
The VTC180 Series of voltage converters are variable duty cycle switching power supplies. They can be configured to run from a 24V, 32V, 48V or 72 VDC power systems to provide output voltages as shown below. The VTC180 Series Voltage Converter features reverse input protection, current limiting, output over-voltage protection, ultra quiet low EMI operation and a wide operating temperature range. We are confident that you will get many years of reliable service from this Voltage Converter.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty DC-DC Converters, Common Negative - VTC180 - Analytic Systems
Delta, British Columbia, Canada
Heavy Duty DC-DC Converters, Common Negative
VTC180
Heavy Duty DC-DC Converters, Common Negative VTC180
The VTC180 Series of voltage converters are variable duty cycle switching power supplies. They can be configured to run from a 24V, 32V, 48V or 72 VDC power systems to provide output voltages as shown below. The VTC180 Series Voltage Converter features reverse input protection, current limiting, output over-voltage protection, ultra quiet low EMI operation and a wide operating temperature range. We are confident that you will get many years of reliable service from this Voltage Converter.

The VTC180 Series of voltage converters are variable duty cycle switching power supplies. They can be configured to run from a 24V, 32V, 48V or 72 VDC power systems to provide output voltages as shown below.

The VTC180 Series Voltage Converter features reverse input protection, current limiting, output over-voltage protection, ultra quiet low EMI operation and a wide operating temperature range.

We are confident that you will get many years of reliable service from this Voltage Converter.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number VTC180
Product Name Heavy Duty DC-DC Converters, Common Negative
Type DC-DC Converter
Applications Instrumentation, Telecommunications, Marine, Mobile Offices (TV and Radio Vans), Automotive / RV, Electric Utilities and Substations
Operating Temperature -25 to 50 C (-13 to 122 F)
DC Output Voltage 12.0 to 24.0 volts
DC Output Current 7.5 to 18 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details