Analytic Systems Heavy Duty DC-DC Converters, Fully Isolated VTC1000

Description
The model VTC1000 Voltage Converter supplies 12V, 24V or 48 VDC from a 110V, 220V or 300 VDC power source. Other input or output voltages up to 360 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting and short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to accommodate special requirements. Optional features include a Remote Control, a Digital Volt Ammeter, Battery Charging and/or a 19” Rack Mount version.
Description
The model VTC1000 Voltage Converter supplies 12V, 24V or 48 VDC from a 110V, 220V or 300 VDC power source. Other input or output voltages up to 360 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting and short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to accommodate special requirements. Optional features include a Remote Control, a Digital Volt Ammeter, Battery Charging and/or a 19” Rack Mount version.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty DC-DC Converters, Fully Isolated - VTC1000 - Analytic Systems
Delta, British Columbia, Canada
Heavy Duty DC-DC Converters, Fully Isolated
VTC1000
Heavy Duty DC-DC Converters, Fully Isolated VTC1000
The model VTC1000 Voltage Converter supplies 12V, 24V or 48 VDC from a 110V, 220V or 300 VDC power source. Other input or output voltages up to 360 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting and short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to accommodate special requirements. Optional features include a Remote Control, a Digital Volt Ammeter, Battery Charging and/or a 19” Rack Mount version.

The model VTC1000 Voltage Converter supplies 12V, 24V or 48 VDC from a 110V, 220V or 300 VDC power source. Other input or output voltages up to 360 volts are also available by special order.

The all-new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting and short circuit shutdown with automatic recovery.

The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to accommodate special requirements.

Optional features include a Remote Control, a Digital Volt Ammeter, Battery Charging and/or a 19” Rack Mount version.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number VTC1000
Product Name Heavy Duty DC-DC Converters, Fully Isolated
Type DC-DC Converter
Applications Instrumentation, Military, Marine, Electric Utilities and Substations, Manufacturing Plants, Steel Mills, Military Applications (COTS)
Operating Temperature -25 to 40 C (-13 to 104 F)
DC Output Voltage 12.0 to 48.0 volts
DC Output Current 13.6 to 54.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details