Analytic Systems Heavy Duty AC/DC Power Supplies, Enclosed Chassis PWS1000

Description
The PWS1000 Series of power supplies provides 12, 24 or 48 Volts DC at 1000 Watts of continuous power from a 110 or 220 Volt AC source. Analytic Systems' power supplies use Switchmode technology with powerful IGBT switching transistors for reliability and efficiency with minimum size. Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An Output Over voltage Crowbar circuit protects any powered devices from excessive voltage in the event of a failure of the unit. The newly updated single-board PWS1000 is ultra-quiet and features the latest generation of current mode PWM control. Extra features include adjustable output voltage audible and visual indicators for low input voltage, low output voltage, over temperature, overload and output on. Either 110 or 220 VAC input (Field Convertible) is available. The PWS1000 also features a four contact output terminal (two positive and two negative contacts) for easy connection of devices to the supply.
Description
The PWS1000 Series of power supplies provides 12, 24 or 48 Volts DC at 1000 Watts of continuous power from a 110 or 220 Volt AC source. Analytic Systems' power supplies use Switchmode technology with powerful IGBT switching transistors for reliability and efficiency with minimum size. Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An Output Over voltage Crowbar circuit protects any powered devices from excessive voltage in the event of a failure of the unit. The newly updated single-board PWS1000 is ultra-quiet and features the latest generation of current mode PWM control. Extra features include adjustable output voltage audible and visual indicators for low input voltage, low output voltage, over temperature, overload and output on. Either 110 or 220 VAC input (Field Convertible) is available. The PWS1000 also features a four contact output terminal (two positive and two negative contacts) for easy connection of devices to the supply.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty AC/DC Power Supplies, Enclosed Chassis - PWS1000 - Analytic Systems
Delta, British Columbia, Canada
Heavy Duty AC/DC Power Supplies, Enclosed Chassis
PWS1000
Heavy Duty AC/DC Power Supplies, Enclosed Chassis PWS1000
The PWS1000 Series of power supplies provides 12, 24 or 48 Volts DC at 1000 Watts of continuous power from a 110 or 220 Volt AC source. Analytic Systems' power supplies use Switchmode technology with powerful IGBT switching transistors for reliability and efficiency with minimum size. Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An Output Over voltage Crowbar circuit protects any powered devices from excessive voltage in the event of a failure of the unit. The newly updated single-board PWS1000 is ultra-quiet and features the latest generation of current mode PWM control. Extra features include adjustable output voltage audible and visual indicators for low input voltage, low output voltage, over temperature, overload and output on. Either 110 or 220 VAC input (Field Convertible) is available. The PWS1000 also features a four contact output terminal (two positive and two negative contacts) for easy connection of devices to the supply.

The PWS1000 Series of power supplies provides 12, 24 or 48 Volts DC at 1000 Watts of continuous power from a 110 or 220 Volt AC source.

Analytic Systems' power supplies use Switchmode technology with powerful IGBT switching transistors for reliability and efficiency with minimum size. Circuit innovations reduce output ripple to levels previously available only from bulky and inefficient linear power supplies. Reliability features include an input fuse, thermal shutdown, current limiting and output short circuit protection with automatic recovery. An Output Over voltage Crowbar circuit protects any powered devices from excessive voltage in the event of a failure of the unit.

The newly updated single-board PWS1000 is ultra-quiet and features the latest generation of current mode PWM control. Extra features include adjustable output voltage audible and visual indicators for low input voltage, low output voltage, over temperature, overload and output on. Either 110 or 220 VAC input (Field Convertible) is available. The PWS1000 also features a four contact output terminal (two positive and two negative contacts) for easy connection of devices to the supply.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number PWS1000
Product Name Heavy Duty AC/DC Power Supplies, Enclosed Chassis
Type DC Power Supply; AC/DC Converter
Form Factor Rack Mount
Applications Instrumentation, Telecommunications, Security/Monitoring/Alarm, Marine, Mobile Offices, Automotive / RV, Electric Utilities and Substations
Operating Temperature -25 to 40 C (-13 to 104 F)
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details