SFCable.com 15ft HDMI High Speed/Ethernet Net Jacket Cable 1812-SF-53

Description
Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org. HDMI High Speed/Ethernet Net Jacket Cable Length: 15ft Wire Gauge: 28AWG
Description
Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org. HDMI High Speed/Ethernet Net Jacket Cable Length: 15ft Wire Gauge: 28AWG

Suppliers

Company
Product
Description
Supplier Links
15ft HDMI High Speed/Ethernet Net Jacket Cable - 1812-SF-53 - SFCable.com
Hayward, CA, USA
15ft HDMI High Speed/Ethernet Net Jacket Cable
1812-SF-53
15ft HDMI High Speed/Ethernet Net Jacket Cable 1812-SF-53
Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org. HDMI High Speed/Ethernet Net Jacket Cable Length: 15ft Wire Gauge: 28AWG

Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org. HDMI High Speed/Ethernet Net Jacket Cable Length: 15ft Wire Gauge: 28AWG

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 1812-SF-53
Product Name 15ft HDMI High Speed/Ethernet Net Jacket Cable
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details