SFCable.com USB1.1 150 ft Extender Via Ethernet 1504-SF-43

Description
This USB extender allows you to conquer the 5 Meter USB length limitation, Connect your USB peripherals and important equipments without regard for proximity. The USB Extender uses Cat5, Cat5e, or Cat6 RJ/45 cable to extend the range of your USB devices by up to 150 feet. The unit¡¦s compact design allows for easy placement behind equipment or around corners. It¡¦s simple: One side of the USB Extender attaches to your USB peripheral, the other to the USB port on your PC. The three aforementioned cable options connect them in the middle. Gone are the days of trying to fit all your peripherals onto one desk. The USB Extender simplest way to spread your equipment out.Now you can place your USB cameras, printers, web cams, keyboard/mouse extensions or any other USB device exactly where you want it.
Description
This USB extender allows you to conquer the 5 Meter USB length limitation, Connect your USB peripherals and important equipments without regard for proximity. The USB Extender uses Cat5, Cat5e, or Cat6 RJ/45 cable to extend the range of your USB devices by up to 150 feet. The unit¡¦s compact design allows for easy placement behind equipment or around corners. It¡¦s simple: One side of the USB Extender attaches to your USB peripheral, the other to the USB port on your PC. The three aforementioned cable options connect them in the middle. Gone are the days of trying to fit all your peripherals onto one desk. The USB Extender simplest way to spread your equipment out.Now you can place your USB cameras, printers, web cams, keyboard/mouse extensions or any other USB device exactly where you want it.

Suppliers

Company
Product
Description
Supplier Links
USB1.1 150 ft Extender Via Ethernet - 1504-SF-43 - SFCable.com
Hayward, CA, USA
USB1.1 150 ft Extender Via Ethernet
1504-SF-43
USB1.1 150 ft Extender Via Ethernet 1504-SF-43
This USB extender allows you to conquer the 5 Meter USB length limitation, Connect your USB peripherals and important equipments without regard for proximity. The USB Extender uses Cat5, Cat5e, or Cat6 RJ/45 cable to extend the range of your USB devices by up to 150 feet. The unit¡¦s compact design allows for easy placement behind equipment or around corners. It¡¦s simple: One side of the USB Extender attaches to your USB peripheral, the other to the USB port on your PC. The three aforementioned cable options connect them in the middle. Gone are the days of trying to fit all your peripherals onto one desk. The USB Extender simplest way to spread your equipment out.Now you can place your USB cameras, printers, web cams, keyboard/mouse extensions or any other USB device exactly where you want it.

This USB extender allows you to conquer the 5 Meter USB length limitation, Connect your USB peripherals and important equipments without regard for proximity. The USB Extender uses Cat5, Cat5e, or Cat6 RJ/45 cable to extend the range of your USB devices by up to 150 feet. The unit¡¦s compact design allows for easy placement behind equipment or around corners. It¡¦s simple: One side of the USB Extender attaches to your USB peripheral, the other to the USB port on your PC. The three aforementioned cable options connect them in the middle. Gone are the days of trying to fit all your peripherals onto one desk. The USB Extender simplest way to spread your equipment out.Now you can place your USB cameras, printers, web cams, keyboard/mouse extensions or any other USB device exactly where you want it.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 1504-SF-43
Product Name USB1.1 150 ft Extender Via Ethernet
Application Computer; Extender Cable; LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details