SFCable.com 60ft HDMI M/M Cable CL2 High Speed with Ethernet HDMI-60

Description
Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. Backward compatible to all previous versions. CL2 indoor rated. Category 2 certified. Supports all resolutions up to 4K x 2K including 1080p. 3D compatible. Supports 120 Hz, 240 Hz & 360Hz refresh rates. Supports 10.2 Gbps high-speed bandwidth. Gold-plated connecting pins and ground connections. Full 1080p resolution. Gold-plated connecting pins and ground connections. UL & cUL (Canada) listed. Length: 60ft.
Description
Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. Backward compatible to all previous versions. CL2 indoor rated. Category 2 certified. Supports all resolutions up to 4K x 2K including 1080p. 3D compatible. Supports 120 Hz, 240 Hz & 360Hz refresh rates. Supports 10.2 Gbps high-speed bandwidth. Gold-plated connecting pins and ground connections. Full 1080p resolution. Gold-plated connecting pins and ground connections. UL & cUL (Canada) listed. Length: 60ft.

Suppliers

Company
Product
Description
Supplier Links
60ft HDMI M/M Cable CL2 High Speed with Ethernet - HDMI-60 - SFCable.com
Hayward, CA, USA
60ft HDMI M/M Cable CL2 High Speed with Ethernet
HDMI-60
60ft HDMI M/M Cable CL2 High Speed with Ethernet HDMI-60
Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. Backward compatible to all previous versions. CL2 indoor rated. Category 2 certified. Supports all resolutions up to 4K x 2K including 1080p. 3D compatible. Supports 120 Hz, 240 Hz & 360Hz refresh rates. Supports 10.2 Gbps high-speed bandwidth. Gold-plated connecting pins and ground connections. Full 1080p resolution. Gold-plated connecting pins and ground connections. UL & cUL (Canada) listed. Length: 60ft.

Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. Backward compatible to all previous versions. CL2 indoor rated. Category 2 certified. Supports all resolutions up to 4K x 2K including 1080p. 3D compatible. Supports 120 Hz, 240 Hz & 360Hz refresh rates. Supports 10.2 Gbps high-speed bandwidth. Gold-plated connecting pins and ground connections. Full 1080p resolution. Gold-plated connecting pins and ground connections. UL & cUL (Canada) listed. Length: 60ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number HDMI-60
Product Name 60ft HDMI M/M Cable CL2 High Speed with Ethernet
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-SM12G8-E-2.5-Q5-LE6 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
System cable - 706-2500/103-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XM Micro-Hook and Miniature Alligator - 1051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details