SFCable.com 10ft HDMI High Speed/Ethernet Net Jacket Cable 1812-SF-50

Description
Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org.HDMI High Speed/Ethernet Net Jacket Cable Length: 30ft.
Description
Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org.HDMI High Speed/Ethernet Net Jacket Cable Length: 30ft.

Suppliers

Company
Product
Description
Supplier Links
10ft HDMI High Speed/Ethernet Net Jacket Cable - 1812-SF-50 - SFCable.com
Hayward, CA, USA
10ft HDMI High Speed/Ethernet Net Jacket Cable
1812-SF-50
10ft HDMI High Speed/Ethernet Net Jacket Cable 1812-SF-50
Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org.HDMI High Speed/Ethernet Net Jacket Cable Length: 30ft.

Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org.HDMI High Speed/Ethernet Net Jacket Cable Length: 30ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number 1812-SF-50
Product Name 10ft HDMI High Speed/Ethernet Net Jacket Cable
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details