L-com, Inc. Shielded Category 6 Right Angle Patch Cable, Stackable, Blue, 10.0 ft TRD695SRA15BLU-10

Description
L-com's unique, patented, shielded, stackable right angle patch cables provide true Category 6 performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. They are specially designed to be stacked with L-com's standard right angle cables to maximize your panel density while keeping the same cable exit direction. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and enclosures. We offer Category 5e and 6 shielded and unshielded stackable right angle cable assemblies off the shelf. Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Patented design offers true Category 6 performance while maintaining a 90° bend 26 AWG stranded conductors provide cable flexibility and foil shield provides EMI/RFI protection Stackable right angle design Designed to be stacked with L-com's standard right angle down assemblies
Description
L-com's unique, patented, shielded, stackable right angle patch cables provide true Category 6 performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. They are specially designed to be stacked with L-com's standard right angle cables to maximize your panel density while keeping the same cable exit direction. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and enclosures. We offer Category 5e and 6 shielded and unshielded stackable right angle cable assemblies off the shelf. Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Patented design offers true Category 6 performance while maintaining a 90° bend 26 AWG stranded conductors provide cable flexibility and foil shield provides EMI/RFI protection Stackable right angle design Designed to be stacked with L-com's standard right angle down assemblies

Suppliers

Company
Product
Description
Supplier Links
Shielded Category 6 Right Angle Patch Cable, Stackable, Blue, 10.0 ft - TRD695SRA15BLU-10 - L-com, Inc.
North Andover, MA, United States
Shielded Category 6 Right Angle Patch Cable, Stackable, Blue, 10.0 ft
TRD695SRA15BLU-10
Shielded Category 6 Right Angle Patch Cable, Stackable, Blue, 10.0 ft TRD695SRA15BLU-10
L-com's unique, patented, shielded, stackable right angle patch cables provide true Category 6 performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. They are specially designed to be stacked with L-com's standard right angle cables to maximize your panel density while keeping the same cable exit direction. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and enclosures. We offer Category 5e and 6 shielded and unshielded stackable right angle cable assemblies off the shelf. Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Patented design offers true Category 6 performance while maintaining a 90° bend 26 AWG stranded conductors provide cable flexibility and foil shield provides EMI/RFI protection Stackable right angle design Designed to be stacked with L-com's standard right angle down assemblies

L-com's unique, patented, shielded, stackable right angle patch cables provide true Category 6 performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend as well as being fully shielded to limit EMI and RFI interference. They are specially designed to be stacked with L-com's standard right angle cables to maximize your panel density while keeping the same cable exit direction. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers and enclosures. We offer Category 5e and 6 shielded and unshielded stackable right angle cable assemblies off the shelf.

Features

  • Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices
  • Patented design offers true Category 6 performance while maintaining a 90° bend
  • 26 AWG stranded conductors provide cable flexibility and foil shield provides EMI/RFI protection
  • Stackable right angle design
  • Designed to be stacked with L-com's standard right angle down assemblies
Supplier's Site
Enet Cord, Cat6, Rj45 R/a Plug-Plug, 10 ; Lan Category L-Com - 49X8049 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6, Rj45 R/a Plug-Plug, 10 ; Lan Category L-Com
49X8049
Enet Cord, Cat6, Rj45 R/a Plug-Plug, 10 ; Lan Category L-Com 49X8049
ENET CORD, CAT6, RJ45 R/A PLUG-PLUG, 10 ; LAN Category:Cat6; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector to Connector:90° RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:TRD695SRA15 Series

ENET CORD, CAT6, RJ45 R/A PLUG-PLUG, 10 ; LAN Category:Cat6; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector to Connector:90° RJ45 Plug to RJ45 Plug; Jacket Color:Blue; Product Range:TRD695SRA15 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695SRA15BLU-10 49X8049
Product Name Shielded Category 6 Right Angle Patch Cable, Stackable, Blue, 10.0 ft Enet Cord, Cat6, Rj45 R/a Plug-Plug, 10 ; Lan Category L-Com
Application LAN / Ethernet LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 2662629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Coaxial
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details