L-com, Inc. Datasheets for Ethernet Cables
Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps.
Ethernet Cables: Learn more
| Product Name | Notes |
|---|---|
|
Category 6 Right Angle Patch Cable, RA Left Exit/Right Angle Down- Orange 10.0 ft -- TRD695RA11OR-10
Category 6 Right Angle Patch Cable, RA Left Exit/Right Angle Down- Orange 15.0 ft -- TRD695RA11OR-15
Category 6 Right Angle Patch Cable, RA Left Exit/Right Angle Down- Orange 20.0 ft -- TRD695RA11OR-20
Category 6 Right Angle Patch Cable, RA Left Exit/Right Angle Down- Orange 25.0 ft -- TRD695RA11OR-25
|
L-com's unique, patented, right angle patch cables provide true Category 6 performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and... |
| L-com's unique, patented, stackable right angle Ethernet cable assemblies provide true Category 6 performance at an affordable price. These right angle Ethernet cable assemblies feature a specialized channel separator and... |
| << Prev | Next >> |