L-com, Inc. Category 6 Right Angle Patch Cable, RA Right Exit/Right Angle Up- Blue 1.0 ft TRD695RA12BL-1

Description
L-com's unique, patented, right angle patch cables provide true Category 6 performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 6 performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Right angle RJ45 connector to up angle RJ45 connector orientation Patented design
Description
L-com's unique, patented, right angle patch cables provide true Category 6 performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 6 performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Right angle RJ45 connector to up angle RJ45 connector orientation Patented design

Suppliers

Company
Product
Description
Supplier Links
Category 6 Right Angle Patch Cable, RA Right Exit/Right Angle Up- Blue 1.0 ft - TRD695RA12BL-1 - L-com, Inc.
North Andover, MA, United States
Category 6 Right Angle Patch Cable, RA Right Exit/Right Angle Up- Blue 1.0 ft
TRD695RA12BL-1
Category 6 Right Angle Patch Cable, RA Right Exit/Right Angle Up- Blue 1.0 ft TRD695RA12BL-1
L-com's unique, patented, right angle patch cables provide true Category 6 performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 6 performance while maintaining a 90° bend 24 AWG stranded conductors provide cable flexibility Right angle RJ45 connector to up angle RJ45 connector orientation Patented design

L-com's unique, patented, right angle patch cables provide true Category 6 performance at an affordable price. These newly designed right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat 6 performance while maintaining a right angle bend. L-com's right angle cables are superior to competitor's right angle assemblies. We've tested it ourselves and the competitor's right angle cables do not pass the Cat 6 test since the twists of the individual pairs are not maintained into the connector body. These industry first cables are perfect for use in tight fit applications and dense connectivity applications commonly found in data centers. Order online today!

Features

  • Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices
  • Offer true Category 6 performance while maintaining a 90° bend
  • 24 AWG stranded conductors provide cable flexibility
  • Right angle RJ45 connector to up angle RJ45 connector orientation
  • Patented design
Supplier's Site
Enet Cord, Cat6, R/a Rj45 Plug-Plug, 1 ; Lan Category L-Com - 95T1322 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat6, R/a Rj45 Plug-Plug, 1 ; Lan Category L-Com
95T1322
Enet Cord, Cat6, R/a Rj45 Plug-Plug, 1 ; Lan Category L-Com 95T1322
ENET CORD, CAT6, R/A RJ45 PLUG-PLUG, 1 ; LAN Category:Cat6; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Connector to Connector:90° RJ45 Plug to 90° RJ45 Plug; Jacket Color:Blue; Product Range:TRD695RA12 Series

ENET CORD, CAT6, R/A RJ45 PLUG-PLUG, 1 ; LAN Category:Cat6; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Connector to Connector:90° RJ45 Plug to 90° RJ45 Plug; Jacket Color:Blue; Product Range:TRD695RA12 Series

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD695RA12BL-1 95T1322
Product Name Category 6 Right Angle Patch Cable, RA Right Exit/Right Angle Up- Blue 1.0 ft Enet Cord, Cat6, R/a Rj45 Plug-Plug, 1 ; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1025-18 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
View Details
Cable Assembly - 60039A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug right angle,Coaxial,low noise,Teflon™ jacket,red,general purpose
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details