SCHURTER Inc Datasheets for Power Entry Modules

Power entry modules are composed of a connector and a mounting case with features to produce the highly conditioned output necessary for medical or sensitive instrumentation.
Power Entry Modules: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Description Component: Snap-in version front side 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole Meets the requirements of IEC 60335-1...
Description Panel mount: Screw-on from front side, Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC...
Description Panel mount: Screw-on from front side 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version Solder / quick connect / wires (stranded) Unique Selling...
Description Panel mount: Screw-on mounting front / rear-side Appliance Inlet Protection class II, Fuseholder for fuse-links 5 x 20 mm 1 pole V-Lock notch standard Meets the requirements of IEC...
Description Panel mount: Screw-on mounting front side 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm, 1 or 2 pole Quick connect terminals 4.8 x...
Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm 1 or 2 pole, Voltage Selector (series-parallel),...
Description Panel mount: Screw-on mounting front side 5 Functions: Appliance Inlet, Line Switch, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, Voltage Selector (series-parallel), Line filter...
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 2-pole Meets...
Description Panel mount: Screw-on version from front or rear side, snap-in version front side Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole V-Lock notch...
Description Panel mount: Snap-in or screw-on mounting, front side Snap-in version with 1- or 2-pole line switch available Screw-on version only with 2-pole line switch Meets the requirements of IEC...

<< Prev Next >>