SCHURTER Inc Datasheets for Power Entry Modules

Power entry modules are composed of a connector and a mounting case with features to produce the highly conditioned output necessary for medical or sensitive instrumentation.
Power Entry Modules: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Description Cord Connector: Screw-on mounting: Connector, Pin temperature 70 °C, Protection class I Cable Characteristics Suitable for use in equipment according to IEC/UL 62368-1
Description Cord Connectors (Rewireable): Screw-on mounting 1 Function: Connector, Pin temperature 120 °C, Protection class I Cable
Description Cord Connectors (Rewireable): Screw-on mounting 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class I Cable
Description Cord Connectors (Rewireable): Screw-on mounting 1 Function Connector, Pin temperature 70 °C, Protection class I Cable
Description Cord Connectors (Rewireable) Screw-on mounting Available in black, grey and white Pin temperature 120 °C Protection class I
Description Cord Connectors (Rewireable) Screw-on mounting Available in black, grey and white Pin temperature 70 °C Protection class I Unique Selling Proposition Variants made from plant-based plastics with 18.8 kg...
Description Panel mount Screw-on mounting front side Connector shuttered, Protection class I, Pin temperature 70 °C Solder / Quick Connect
Description Panel mount: Screw-on mounting front / rear-side 2 Functions: Appliance Inlet protection class I or II, fuse-links 5 x 20 mm 1 or 2 pole V-Lock notch standard Meets...
Description Panel mount: Screw-on or snap-in mounting front side 2 Functions: Appliance Inlet Protection class II, Line filter in standard and medical version Solder / Quick Connect Characteristics Compact high...
Description Panel mount: Snap-in or screw-on mounting front side 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version Quick connect terminals 6.3 x 0.8 mm...
Description Panel mount: Snap-in version front side 3 Functions: Connector shuttered Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, with or without neon indicator Meets the...
Description Snap-in or screw-on mounting, front side: Connector, Pin temperature 70 °C Protection class I V-Lock, P-Lock and Twylock compatible Safety of electrical appliances for household and similar purposes. Meets...
Description Stand alone module 1 Function: of 4 outlets,, Pin temperature 70 °C, Protection class I Characteristics Suitable for use in equipment according to IEC/UL 62368-1

<< Prev Next >>