SCHURTER Inc Datasheets for Power Entry Modules
Power entry modules are composed of a connector and a mounting case with features to produce the highly conditioned output necessary for medical or sensitive instrumentation.
Power Entry Modules: Learn more
| Product Name | Notes |
|---|---|
| Beschreibung Einbau in Platten: Schraubbefestigung auf Leiterplatte, Rückseite 4 Funktionen: Gerätestecker Schutzklasse I, Netzschalter 2-polig, Sicherungshalter für Gerätesicherungseins ätze 5 x 20 mm 1 oder 2 polig, Netzfilter in standard... | |
| Description Panel mount: Sandwich/rear-side 2 Functions: Appliance Inlet Protection class I, with or without Fuseholder for fuse-links 5 x 20 mm on the rear-side 1 or 2 pole Meets the... | |
| Description Panel mount: Screw-on from front side 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole NEW with... | |
| Description Panel mount: Screw-on from front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, Line filter... | |
| Description Panel mount: Screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, circuit breaker type TA45 2-pole, Line filter in standard and medical version Quick connect terminals 6.3... | |
| Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line Switch 2-pole, Line-filter in standard version,... | |
| Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 2-pole, Line Switch 2-pole, Line filter in standard and... | |
| Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line-filter in standard version... | |
| Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 2-pole, Line filter in standard and... | |
| Description Panel mount: Screw-on mounting on PCB rear-side 3 Functions: Appliance Inlet Protection class I, Line Switch 1 or 2 pole, Line filter in standard and medical version For PCB... | |
| Description Panel mount: Screw-on mounting on PCB, rear-side 3 Functions: Appliance Inlet, Fuseholder for fuse-links 5 x 20 mm, Line filter in standard and medical version V-Lock notch standard PCB... | |
| Description Panel mount: Screw-on mounting on PCB/Panel backside with screws M3 2 Functions: Appliance Inlet Protection class I, Line Switch 2-pole For PCB mounting Characteristics Ultra-compact design All single elements... | |
| Description Panel mount: Screw-on mounting on PCB/Panel backside with screws M3 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or... | |
| Description Panel mount: Screw-on or snap-in mounting front side 3 Functions: Appliance Inlet protection class I or II, Circuit breaker type TA35 2-pole, Line filter in standard and medical version... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side: Appliance Inlet, protection class I or II, Circuit breaker type TA35, 2-pole, with thermal or thermal-magnetic... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet protection class I or II, circuit breaker type TA45 2-pole Quick connect... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, circuit breaker type TA45 2-pole Quick connect terminals 6.3... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Line Switch 2-pole Quick connect terminals 6.3 x 0.8... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side Appliance Inlet protection class I or II, Line Switch 1 or 2 pole V-Lock notch standard... | |
| Description Panel mount: Snap-in or screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Line filter in standard and medical version Quick connect terminals 6.3... | |
| Description Panel mount: Snap-in or screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole,... | |
| Description Panel mount: Snap-in version front side 2 - 5 Functions: Appliance Inlet Protection class I, Connector, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2... | |
| Description Panel mount: Snap-in version rear-side 2 Functions: Appliance Inlet Protection class I, with EMC-shield Characteristics Time saving “Lock and Shield” snap-in design for rear-panel mounting All single elements are... | |
| Description Panel mount: Snap-in version rear-side 3 Functions: Appliance Inlet Protection class I, with EMC-shield, Line filter in standard and medical version Characteristics Time saving “Lock and Shield” snap-in design... | |
| Description Panel mount: Snap-in version, front side 2 - 5 Functions: Appliance Inlet, Protection class I, Outlet, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2... |
| << Prev | Next >> |