SCHURTER Inc Datasheets for Power Entry Modules
Power entry modules are composed of a connector and a mounting case with features to produce the highly conditioned output necessary for medical or sensitive instrumentation.
Power Entry Modules: Learn more
| Product Name | Notes |
|---|---|
| Description Panel mount: Sandwich/rear-side 2 Functions: Appliance Inlet Protection class I, Connector Protection class I For PCB mounting Characteristics Panel mount from rear or "sandwich" between top and bottom/side to... | |
| Description Panel mount: Sandwich/rear-side 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole Meets the requirements of IEC 60335-1 for appliances... | |
| Description Panel mount: Sandwich/rear-side 2 Functions: Appliance Inlet Protection class I, Line Switch 1 and 2 pole For PCB mounting Characteristics Panel mount from rear or "sandwich" between top and... | |
| Description Panel mount: Screw-on mounting front side 2 Functions: Appliance Inlet Protection class I, Line-filter in standard version Quick connect terminals 6.3 x 0.8 mm Characteristics Compact design with optimal... | |
| Description Panel mount: Screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Line filter in standard and medical version Quick connect terminals 6.3 x 0.8... | |
| Description Panel mount: Screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, with or without voltage... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Line Switch 2-pole Quick connect terminals 4.8 x 0.8... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 3 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 or... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 3 Functions: Appliance Inlet Protection class I, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2 pole, Fuseholder with interchangeable fuse drawer... | |
| Description Panel mount: Screw-on version from front or rear side, snap-in version front side 4 Functions: Appliance Inlet, Protection class I Line Switch, 2 pole Fuseholder with interchangeable fuse drawer... | |
| Description Panel mount: Snap-in version front side 2 Functions: Appliance Inlet protection class I or II, Fuseholder for fuse-links 5 x 20 mm on the rear-side 1 or 2 pole... |
| << Prev |