SCHURTER Inc Datasheets for Power Entry Modules

Power entry modules are composed of a connector and a mounting case with features to produce the highly conditioned output necessary for medical or sensitive instrumentation.
Power Entry Modules: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Description Compact IEC C14 Appliance Inlet with Filter Appliance Inlet Protection class I Line filter in standard and medical version Screw-on or snap-in mounting Flexible wire Unique Selling Proposition Ultra...
Description Compact IEC C14 Appliance Inlet with Filter Snap-in or screw-on mounting: Appliance Inlet Protection class I, Line filter in standard and medical version Unique Selling Proposition Very high attenuation...
Description Compact IEC C14 oder C18 Appliance Inlet with Filter Screw-on from front side: Appliance Inlet protection class I or II Line filter in standard and medical version Available in...
Description Component: Snap-in version front side 1 Function: Line Switch 2-pole For PCB mounting, fits to Felcom Characteristics Line switch non-illuminated Suitable for use in equipment according to IEC/UL 62368-1...
Description Panel mount: Screw-on mounting front side 3 Functions: Appliance Inlet protection class I or II, circuit breaker type TA45 2-pole, Line filter in standard and medical version Quick connect...
Description Panel mount: Screw-on version from front or rear side, Screws with sealing are included 4 Functions: Appliance Inlet protection class I or II, Line filter in standard and medical...
Description Panel mount: Screw-on version from front or rear side, snap-in version from front side, PCB Version from rear side 2 Functions: Appliance Inlet protection class I or II, Line...
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 2 Functions: Appliance Inlet Protection class I, Line filter in standard and medical version Quick connect...
Description Panel mount: Snap-in or screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 1 pole, Line filter in standard and...
Description Panel mount: Snap-in or screw-on mounting front side 3 Functions: Appliance Inlet Protection class I, Fuseholder for fuse-links 5 x 20 mm 2-pole, Line filter in standard and medical...
Description Panel mount: Snap-in version front side 2 Functions: Appliance Inlet Protection class I, Circuit breaker type TA35 1 pole Quick connect terminals 6.3 x 0.8 mm Characteristics Unwired Switch...
Description Panel mount: Snap-in version front side 2 Functions: Appliance Inlet, Protection class I, Circuit breaker type TA35, 2-pole Quick connect terminal 6.3 x 0.8 mm Characteristics Unwired Switch non-illuminated...

<< Prev Next >>