Terra Universal, Inc. IC Series Ultrasonic Cleaner 2637-11

Description
Solid-state ultrasonic generator with 25 or 40 kHz transducers Microprocessor controlled for precise process management Bright digital display for easy readability Digital temperature controller provides variable set points to 60°C Digital timer sets cycles from 1-99 minutes These ultrasonic cleaners offer a full range of features to meet the most precise cleaning requirements. The compact size makes them perfect for tabletop/countertop cleaning. They are constructed of 3/16, 14 gauge stainless steel, and include a stainless steel parts basket and cover with handle. With their greater power-per-unit volume, these units can reduce cleaning-cycle time and handle more difficult industrial cleaning applications quickly and economically. The large, 10 gallon (37.9 liter) capacity allows cleaning of larger components, densely-packed small parts, and heavier, more tenacious soils. Their convenient controls are mounted on the front of the cleaning tank. Unit is CSA listed.
Description
Solid-state ultrasonic generator with 25 or 40 kHz transducers Microprocessor controlled for precise process management Bright digital display for easy readability Digital temperature controller provides variable set points to 60°C Digital timer sets cycles from 1-99 minutes These ultrasonic cleaners offer a full range of features to meet the most precise cleaning requirements. The compact size makes them perfect for tabletop/countertop cleaning. They are constructed of 3/16, 14 gauge stainless steel, and include a stainless steel parts basket and cover with handle. With their greater power-per-unit volume, these units can reduce cleaning-cycle time and handle more difficult industrial cleaning applications quickly and economically. The large, 10 gallon (37.9 liter) capacity allows cleaning of larger components, densely-packed small parts, and heavier, more tenacious soils. Their convenient controls are mounted on the front of the cleaning tank. Unit is CSA listed.

Suppliers

Company
Product
Description
Supplier Links
IC Series Ultrasonic Cleaner - 2637-11 - Terra Universal, Inc.
Fullerton, CA, USA
IC Series Ultrasonic Cleaner
2637-11
IC Series Ultrasonic Cleaner 2637-11
Solid-state ultrasonic generator with 25 or 40 kHz transducers Microprocessor controlled for precise process management Bright digital display for easy readability Digital temperature controller provides variable set points to 60°C Digital timer sets cycles from 1-99 minutes These ultrasonic cleaners offer a full range of features to meet the most precise cleaning requirements. The compact size makes them perfect for tabletop/countertop cleaning. They are constructed of 3/16, 14 gauge stainless steel, and include a stainless steel parts basket and cover with handle. With their greater power-per-unit volume, these units can reduce cleaning-cycle time and handle more difficult industrial cleaning applications quickly and economically. The large, 10 gallon (37.9 liter) capacity allows cleaning of larger components, densely-packed small parts, and heavier, more tenacious soils. Their convenient controls are mounted on the front of the cleaning tank. Unit is CSA listed.
  • Solid-state ultrasonic generator with 25 or 40 kHz transducers
  • Microprocessor controlled for precise process management
  • Bright digital display for easy readability
  • Digital temperature controller provides variable set points to 60°C
  • Digital timer sets cycles from 1-99 minutes

These ultrasonic cleaners offer a full range of features to meet the most precise cleaning requirements. The compact size makes them perfect for tabletop/countertop cleaning. They are constructed of 3/16, 14 gauge stainless steel, and include a stainless steel parts basket and cover with handle.

With their greater power-per-unit volume, these units can reduce cleaning-cycle time and handle more difficult industrial cleaning applications quickly and economically.

The large, 10 gallon (37.9 liter) capacity allows cleaning of larger components, densely-packed small parts, and heavier, more tenacious soils. Their convenient controls are mounted on the front of the cleaning tank. Unit is CSA listed.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Industrial Parts Washers and Cleaning Systems
Product Number 2637-11
Product Name IC Series Ultrasonic Cleaner
Machine Type Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
Components Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
Frequency 40 kHz
Tank Capacity 10 gallons (37.85 liters)
Source Electric
Unlock Full Specs
to access all available technical data

Similar Products

SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Ultrasonic Cleaners - 1249722 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 11.8 inch (300 mm)
Internal Width 6.0 inch (153 mm)
View Details
Cleaning System for Paint Spray Heads - Rinsing Box - Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
Micro Bubble Parts Washer -  - Nitto Seiko America
Nitto Seiko America
Specs
Machine Type Air and water; (CompleteSystem)
Part Loading Basket
View Details