Terra Universal, Inc. Mini-Ultrasonic/Industrial Cleaner 2623-00

Description
Small, stylish cleaner is big on value Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing Contains all solid-state circuitry Includes contemporary Noryl™ plastic base and smoked plastic cover The Mini-Ultrasonic Cleaner includes a five-minute timer to make sophisticated ultrasonic cleaning fast, easy—and affordable. To operate, simply dip the item you're cleaning into the solution-filled ultrasonic tank. The cleaner uses ultrasonic energy (55KHz) in the form of sound waves to create literally millions of tiny, microscopic bubbles in the solution. These bubbles expand and collapse rapidly, creating a mechanical "scrubbing" action that even works its way into holes and hidden cavities, loosening dirt on all surfaces that the solution touches. This action (called cavitation) occurs thousands of times per second, every second, to scrub dirt off the object being cleaned. That's why, when you lift the item out of the cleaner, it is microscopically clean. The Mini-Ultrasonic Cleaner comes ready to operate with a plastic cover and one parts basket. Includes a one-year warranty.
Description
Small, stylish cleaner is big on value Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing Contains all solid-state circuitry Includes contemporary Noryl™ plastic base and smoked plastic cover The Mini-Ultrasonic Cleaner includes a five-minute timer to make sophisticated ultrasonic cleaning fast, easy—and affordable. To operate, simply dip the item you're cleaning into the solution-filled ultrasonic tank. The cleaner uses ultrasonic energy (55KHz) in the form of sound waves to create literally millions of tiny, microscopic bubbles in the solution. These bubbles expand and collapse rapidly, creating a mechanical "scrubbing" action that even works its way into holes and hidden cavities, loosening dirt on all surfaces that the solution touches. This action (called cavitation) occurs thousands of times per second, every second, to scrub dirt off the object being cleaned. That's why, when you lift the item out of the cleaner, it is microscopically clean. The Mini-Ultrasonic Cleaner comes ready to operate with a plastic cover and one parts basket. Includes a one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Mini-Ultrasonic/Industrial Cleaner - 2623-00 - Terra Universal, Inc.
Fullerton, CA, USA
Mini-Ultrasonic/Industrial Cleaner
2623-00
Mini-Ultrasonic/Industrial Cleaner 2623-00
Small, stylish cleaner is big on value Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing Contains all solid-state circuitry Includes contemporary Noryl™ plastic base and smoked plastic cover The Mini-Ultrasonic Cleaner includes a five-minute timer to make sophisticated ultrasonic cleaning fast, easy—and affordable. To operate, simply dip the item you're cleaning into the solution-filled ultrasonic tank. The cleaner uses ultrasonic energy (55KHz) in the form of sound waves to create literally millions of tiny, microscopic bubbles in the solution. These bubbles expand and collapse rapidly, creating a mechanical "scrubbing" action that even works its way into holes and hidden cavities, loosening dirt on all surfaces that the solution touches. This action (called cavitation) occurs thousands of times per second, every second, to scrub dirt off the object being cleaned. That's why, when you lift the item out of the cleaner, it is microscopically clean. The Mini-Ultrasonic Cleaner comes ready to operate with a plastic cover and one parts basket. Includes a one-year warranty.
  • Small, stylish cleaner is big on value
  • Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing
  • Contains all solid-state circuitry
  • Includes contemporary Noryl™ plastic base and smoked plastic cover

The Mini-Ultrasonic Cleaner includes a five-minute timer to make sophisticated ultrasonic cleaning fast, easy—and affordable.

To operate, simply dip the item you're cleaning into the solution-filled ultrasonic tank. The cleaner uses ultrasonic energy (55KHz) in the form of sound waves to create literally millions of tiny, microscopic bubbles in the solution. These bubbles expand and collapse rapidly, creating a mechanical "scrubbing" action that even works its way into holes and hidden cavities, loosening dirt on all surfaces that the solution touches. This action (called cavitation) occurs thousands of times per second, every second, to scrub dirt off the object being cleaned. That's why, when you lift the item out of the cleaner, it is microscopically clean.

The Mini-Ultrasonic Cleaner comes ready to operate with a plastic cover and one parts basket. Includes a one-year warranty.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Industrial Parts Washers and Cleaning Systems
Product Number 2623-00
Product Name Mini-Ultrasonic/Industrial Cleaner
Machine Type Ultrasonic Cleaner; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
Components Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
Tank Capacity 10 gallons (37.85 liters)
Source Electric
Part Loading Basket (optional feature); TopLoad
Unlock Full Specs
to access all available technical data

Similar Products

SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Immersion Washer -  - Sames North American Corporation
Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
Ultrasonic Cleaners - 8555915 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 11.8 inch (300 mm)
Internal Width 6.0 inch (153 mm)
View Details
Specs
Machine Type Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
Components Cabinet or Tunnel Enclosure; Water Softener or Treatment System; SpinningSprayArm; Heater; Pump
Temperature 207 F (97 C)
View Details