Terra Universal, Inc. Micro-Precision Steam Cleaner 4545-06A

Description
Ideal for removing grease, oil, flux, adhesive, fingerprints Safe, clean design generates super-heated steam on-demand, without high-pressure steam storage Portable design makes this system ideal for point-of-use applications Auto shut-off feature safeguards heater The Micro-Precision Steam Cleaner is a small, table top, portable steam cleaner that instantly converts distilled water to high-pressure, superheated steam. It is safer than other steam cleaners because it does not store steam under pressure. Instead, it superheats steam for on-demand use of up to 20 minutes—long enough for most cleaning applications. Its unique flash-heat design requires less than 8 minutes start-up time and conserves DI or other purified water fed into the system. The Micro-Precision Steam Cleaner includes a handle for easy transport and a straight nozzle.
Description
Ideal for removing grease, oil, flux, adhesive, fingerprints Safe, clean design generates super-heated steam on-demand, without high-pressure steam storage Portable design makes this system ideal for point-of-use applications Auto shut-off feature safeguards heater The Micro-Precision Steam Cleaner is a small, table top, portable steam cleaner that instantly converts distilled water to high-pressure, superheated steam. It is safer than other steam cleaners because it does not store steam under pressure. Instead, it superheats steam for on-demand use of up to 20 minutes—long enough for most cleaning applications. Its unique flash-heat design requires less than 8 minutes start-up time and conserves DI or other purified water fed into the system. The Micro-Precision Steam Cleaner includes a handle for easy transport and a straight nozzle.

Suppliers

Company
Product
Description
Supplier Links
Micro-Precision Steam Cleaner - 4545-06A - Terra Universal, Inc.
Fullerton, CA, USA
Micro-Precision Steam Cleaner
4545-06A
Micro-Precision Steam Cleaner 4545-06A
Ideal for removing grease, oil, flux, adhesive, fingerprints Safe, clean design generates super-heated steam on-demand, without high-pressure steam storage Portable design makes this system ideal for point-of-use applications Auto shut-off feature safeguards heater The Micro-Precision Steam Cleaner is a small, table top, portable steam cleaner that instantly converts distilled water to high-pressure, superheated steam. It is safer than other steam cleaners because it does not store steam under pressure. Instead, it superheats steam for on-demand use of up to 20 minutes—long enough for most cleaning applications. Its unique flash-heat design requires less than 8 minutes start-up time and conserves DI or other purified water fed into the system. The Micro-Precision Steam Cleaner includes a handle for easy transport and a straight nozzle.
  • Ideal for removing grease, oil, flux, adhesive, fingerprints
  • Safe, clean design generates super-heated steam on-demand, without high-pressure steam storage
  • Portable design makes this system ideal for point-of-use applications
  • Auto shut-off feature safeguards heater

The Micro-Precision Steam Cleaner is a small, table top, portable steam cleaner that instantly converts distilled water to high-pressure, superheated steam.

It is safer than other steam cleaners because it does not store steam under pressure. Instead, it superheats steam for on-demand use of up to 20 minutes—long enough for most cleaning applications. Its unique flash-heat design requires less than 8 minutes start-up time and conserves DI or other purified water fed into the system.

The Micro-Precision Steam Cleaner includes a handle for easy transport and a straight nozzle.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Industrial Parts Washers and Cleaning Systems
Product Number 4545-06A
Product Name Micro-Precision Steam Cleaner
Machine Type Pressure Spray Washer; Burn-off or Thermal System; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
Components Heater; Pump
Temperature 350 F (177 C)
Pressure 115 psi (80.93 m H2O)
Source Electric
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Cleaners - 1368565 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 9.8 inch (248 mm)
Internal Width 5.9 inch (150 mm)
View Details
Immersion Washer -  - Sames North American Corporation
Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Digital Ultrasonic Cleaner for Sieves -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Machine Type Aqueous Cleaning System; (CompleteSystem)
Machine Mounting Bench or Pedestal
Tank Material Sieve
View Details