LCSC Electronics Technology (HK) Limited Audio Components/Vibration Motors >> Vibration Motor LCM0820A2908F

Description
9000rpm Coin Type Vibration Motor 3V - Vibration Motor ROHS
Datasheet
Description
9000rpm Coin Type Vibration Motor 3V - Vibration Motor ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Components/Vibration Motors >> Vibration Motor - LCM0820A2908F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Audio Components/Vibration Motors >> Vibration Motor
LCM0820A2908F
Audio Components/Vibration Motors >> Vibration Motor LCM0820A2908F
9000rpm Coin Type Vibration Motor 3V - Vibration Motor ROHS

9000rpm Coin Type Vibration Motor 3V - Vibration Motor ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Industrial Vibrators
Product Number LCM0820A2908F
Product Name Audio Components/Vibration Motors >> Vibration Motor
Type Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Industrial Vibrator -  - DEPRAG, Inc.
Specs
Power Pneumatic
View Details
Flat Coin Type Brushless Vibration Motor - LBV10-003 - Nidec Copal (USA) Corporation
Specs
Power Electric
Type Rotary
Speed 13500 rpm
View Details