LCSC Electronics Technology (HK) Limited Audio Components/Vibration Motors >> Vibration Motor LCM0720A3134F

Description
9000rpm Coin Type Vibration Motor 3V - Vibration Motor ROHS
Datasheet
Description
9000rpm Coin Type Vibration Motor 3V - Vibration Motor ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Components/Vibration Motors >> Vibration Motor - LCM0720A3134F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Audio Components/Vibration Motors >> Vibration Motor
LCM0720A3134F
Audio Components/Vibration Motors >> Vibration Motor LCM0720A3134F
9000rpm Coin Type Vibration Motor 3V - Vibration Motor ROHS

9000rpm Coin Type Vibration Motor 3V - Vibration Motor ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Industrial Vibrators
Product Number LCM0720A3134F
Product Name Audio Components/Vibration Motors >> Vibration Motor
Type Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - HAP 56 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
BVP Series Pneumatic Vibrator -  - FineTek
Specs
Power Pneumatic
Type Rotary; Linear
View Details
Rotary Electric Vibrators - Renold Ajax R/KBG and R/KC series - Renold Plc.
Specs
Power ? to 26.8 HP
Type Rotary
Force ? to 48269 lbs (? to 21891 kg)
View Details