LCSC Electronics Technology (HK) Limited Audio Components/Vibration Motors >> Vibration Motor C0830B100F1

Description
10000rpm Coin Type Vibration Motor 3V - Vibration Motor ROHS
Datasheet
Description
10000rpm Coin Type Vibration Motor 3V - Vibration Motor ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Components/Vibration Motors >> Vibration Motor - C0830B100F1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Audio Components/Vibration Motors >> Vibration Motor
C0830B100F1
Audio Components/Vibration Motors >> Vibration Motor C0830B100F1
10000rpm Coin Type Vibration Motor 3V - Vibration Motor ROHS

10000rpm Coin Type Vibration Motor 3V - Vibration Motor ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Industrial Vibrators
Product Number C0830B100F1
Product Name Audio Components/Vibration Motors >> Vibration Motor
Type Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Vibration Motor - LA3R5-448B - Nidec Copal (USA) Corporation
Nidec Copal (USA) Corporation
Specs
Power Electric
Type Rotary
Speed 11500 rpm
View Details
Haptic Actuators - HA200 - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Power Electric
View Details