LCSC Electronics Technology (HK) Limited Audio Components/Vibration Motors >> Vibration Motor LBM0825A3204F

Description
13000±3000rpm BLDC Vibrator Motor 3V CW - Vibration Motor ROHS
Datasheet
Description
13000±3000rpm BLDC Vibrator Motor 3V CW - Vibration Motor ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Components/Vibration Motors >> Vibration Motor - LBM0825A3204F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Audio Components/Vibration Motors >> Vibration Motor
LBM0825A3204F
Audio Components/Vibration Motors >> Vibration Motor LBM0825A3204F
13000±3000rpm BLDC Vibrator Motor 3V CW - Vibration Motor ROHS

13000±3000rpm BLDC Vibrator Motor 3V CW - Vibration Motor ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Industrial Vibrators
Product Number LBM0825A3204F
Product Name Audio Components/Vibration Motors >> Vibration Motor
Type Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
BVP Series Pneumatic Vibrator -  - FineTek
Specs
Power Pneumatic
Type Rotary; Linear
View Details
Rotary Electric Vibrators - Renold Ajax R/KBG and R/KC series - Renold Plc.
Specs
Power ? to 26.8 HP
Type Rotary
Force ? to 48269 lbs (? to 21891 kg)
View Details