Texas Instruments PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51116RGE TPS51116RGE

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272495-TPS51116RGE Packaging: Tube Mounting Style: SMD Applications: Controller, DDR Voltage - Output: 1.2V, 1.35V, 1.5V, 1.8V, 2.5V, Adj Categories: Integrated Circuits Supplier Device Package: 24-VQFN (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: TPS51116 Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 3V ~ 28V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272495-TPS51116RGE Packaging: Tube Mounting Style: SMD Applications: Controller, DDR Voltage - Output: 1.2V, 1.35V, 1.5V, 1.8V, 2.5V, Adj Categories: Integrated Circuits Supplier Device Package: 24-VQFN (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: TPS51116 Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 3V ~ 28V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51116RGE - 1272495-TPS51116RGE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51116RGE
1272495-TPS51116RGE
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51116RGE 1272495-TPS51116RGE
Manufacturer: Texas Instruments Win Source Part Number: 1272495-TPS51116RGE Packaging: Tube Mounting Style: SMD Applications: Controller, DDR Voltage - Output: 1.2V, 1.35V, 1.5V, 1.8V, 2.5V, Adj Categories: Integrated Circuits Supplier Device Package: 24-VQFN (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: TPS51116 Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 3V ~ 28V

Manufacturer: Texas Instruments
Win Source Part Number: 1272495-TPS51116RGE
Packaging: Tube
Mounting Style: SMD
Applications: Controller, DDR
Voltage - Output: 1.2V, 1.35V, 1.5V, 1.8V, 2.5V, Adj
Categories: Integrated Circuits
Supplier Device Package: 24-VQFN (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: TPS51116
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 3V ~ 28V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1272495-TPS51116RGE
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51116RGE
Package Type Other; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - PMIC - Voltage Reference - LM329DZ/NOPB - 1053713-LM329DZ/NOPB - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
TC 100 ppm/C
View Details
3 suppliers
PMIC - Voltage Reference - AD586KR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
Precision Voltage Reference IC - 693-HA17431HLTPEL-E - ERSAELECTRONICS PTE. LTD.
Specs
Type Adjustable
VIN 36 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers