Low-Voltage Adjustable Precision Shunt Regulator 3-TO-92 -40 to 85
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3
Manufacturer: Texas Instruments
Win Source Part Number: 900305-TLVH431ILPE3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Family Name: TLVH431
Categories: Integrated Circuits (ICs)
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
1.5% Low-Voltage Wide-Operating Current Adjustable Precision Shunt Regulator 3-TO-92 -40 to 85 Product overview: TLVH431ILPE3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431ILPE3 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA TO-92-3
IC VREF SHUNT ADJ 1.5% TO92-3
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431ILPE3 | TLVH431ILPE3 | 900305-TLVH431ILPE3 | 693-TLVH431ILPE3 | TLVH431ILPE3-ND | TLVH431ILPE3 |
| Product Name | TLVH431 Low-Voltage Adjustable Precision Shunt Regulator | PMIC - PMIC - Voltage Reference - TLVH431ILPE3 | Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | Programmable | |||
| Package Type | Other; SC70,SOT-89,SOT-23,TO-92 | TO-92; Other; TO-92 | TO-92; Other; TO-92-3 | Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 (TO-226AA) |
| VREF | 1.24 to 18 volts | 1.24 volts | ||||
| TC | 46 ppm/C |