1-OUTPUT THREE TERM VOLTAGE REFERENCE, 1.24V, PBCY3, ROHS COMPLIANT, PLASTIC, TO-226, TO-92, 3 PIN Product overview: TLVH431QLPE3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431QLPE3 can be used for catalog matching and distributor lookup.
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3
IC VREF SHUNT PREC ADJ TO-92-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TLVH431QLPE3 | TLVH431QLPE3 | TLVH431QLPE3 |
| Product Name | 1.24V Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener; Shunt | Shunt / Zener; Shunt | |
| Package Type | Other; TO-92-3 | TO-92; Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) |
| VIN | 20 volts | ||
| Operating Temperature | -40 C (-40 F) |