The TLVH431IDCKTG4 is a low-voltage adjustable precision shunt regulator in a 6-pin SC70 package with a nominal body size of 2.00mm × 1.25mm. It operates with a reference voltage as low as 1.24V and supports an adjustable output voltage up to 18V. The device functions over a cathode current range of 100μA to 70mA and has a typical output impedance of 0.25Ω. It is rated for operation from -40°C to 85°C and features a reference voltage tolerance of 1% at 25°C for the standard grade. The SC70 package offers a 40% smaller footprint than the SOT-23-3 package. The part is designed for applications such as adjustable voltage references, secondary-side regulation in flyback SMPS, and Zener diode replacement.
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1109831-TLVH431IDCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC VREF SHUNT ADJ SC70 Product overview: TLVH431IDCKTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431IDCKTG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLVH431IDCKTG4 | 1109831-TLVH431IDCKTG4 | 693-TLVH431IDCKTG4 |
| Product Name | TLVH431 Low-Voltage Adjustable Precision Shunt Regulator | PMIC - PMIC - Voltage Reference - TLVH431IDCKTG4 | Precision Voltage Reference IC |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | |
| VREF Type | Programmable | ||
| Package Type | Other; SC70,SOT-89,SOT-23,TO-92 | Other; SC-70-6 | Other; SOT-23-6 |
| VREF | 1.24 to 18 volts | ||
| TC | 46 ppm/C |