Texas Instruments High-Performance Analog 5V DIP Precision Voltage Reference IC UC39431NG4

Description
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 5V, PDIP8, GREEN, PLASTIC, DIP-8 Product overview: UC39431NG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, DIP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-UC39431NG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 5V, PDIP8, GREEN, PLASTIC, DIP-8 Product overview: UC39431NG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, DIP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-UC39431NG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V DIP Precision Voltage Reference IC
693-UC39431NG4
5V DIP Precision Voltage Reference IC 693-UC39431NG4
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 5V, PDIP8, GREEN, PLASTIC, DIP-8 Product overview: UC39431NG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, DIP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-UC39431NG4 can be used for catalog matching and distributor lookup.

1-OUTPUT THREE TERM VOLTAGE REFERENCE, 5V, PDIP8, GREEN, PLASTIC, DIP-8 Product overview: UC39431NG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, DIP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-UC39431NG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - UC39431NG4 - 121010-UC39431NG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - UC39431NG4
121010-UC39431NG4
PMIC - PMIC - Voltage Reference - UC39431NG4 121010-UC39431NG4
Manufacturer: Texas Instruments Win Source Part Number: 121010-UC39431NG4 Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±0.39% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 800μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Nominal Output Voltage (Min/Fixed): 1.3V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Texas Instruments
Win Source Part Number: 121010-UC39431NG4
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±0.39%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 800μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Nominal Output Voltage (Min/Fixed): 1.3V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
PMIC - Voltage Reference - UC39431NG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
UC39431NG4
PMIC - Voltage Reference UC39431NG4
IC VREF SHUNT ADJ 0.39% 8DIP

IC VREF SHUNT ADJ 0.39% 8DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-UC39431NG4 121010-UC39431NG4 UC39431NG4
Product Name 5V DIP Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - UC39431NG4 PMIC - Voltage Reference
Type Shunt / Zener; Series, Shunt, Adjustable Shunt / Zener
VREF Type Programmable
Package Type Other; P DIP; Other; 8-PDIP DIP
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385BZ-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
6 suppliers
PMIC - PMIC - Voltage Reference - AD1584ARTZ-R2 - 859398-AD1584ARTZ-R2 - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details