Texas Instruments High-Performance Analog 3.5V Precision Voltage Reference IC UCC391PW

Description
IC VREF SERIES 3.5V 0.39% 8TSSOP Product overview: UCC391PW from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-UCC391PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SERIES 3.5V 0.39% 8TSSOP Product overview: UCC391PW from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-UCC391PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.5V Precision Voltage Reference IC
693-UCC391PW
3.5V Precision Voltage Reference IC 693-UCC391PW
IC VREF SERIES 3.5V 0.39% 8TSSOP Product overview: UCC391PW from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-UCC391PW can be used for catalog matching and distributor lookup.

IC VREF SERIES 3.5V 0.39% 8TSSOP Product overview: UCC391PW from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-UCC391PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-6778-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-6778-5-ND
Voltage Reference 296-6778-5-ND
Series Voltage Reference IC Adjustable 1.3V 3.5VV ±0.39% 150µA 8-TSSOP

Series Voltage Reference IC Adjustable 1.3V 3.5VV ±0.39% 150µA 8-TSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - UCC391PW - 798744-UCC391PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - UCC391PW
798744-UCC391PW
PMIC - PMIC - Voltage Reference - UCC391PW 798744-UCC391PW
Manufacturer: Texas Instruments Win Source Part Number: 798744-UCC391PW Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Tolerance: ±0.39% Voltage - Input: 4.5 V ~ 8 V Output Type: Adjustable Reference Type: Series Part Status: Obsolete(EOL) Output Current: 150μA Family Name: UCC391 Output Voltage: 1.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 8-TSSOP Output Voltage MAX: 3.5V Introduction Date: November 01, 1998 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798744-UCC391PW
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Tolerance: ±0.39%
Voltage - Input: 4.5 V ~ 8 V
Output Type: Adjustable
Reference Type: Series
Part Status: Obsolete(EOL)
Output Current: 150μA
Family Name: UCC391
Output Voltage: 1.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.8mA
Manufacturer Package: 8-TSSOP
Output Voltage MAX: 3.5V
Introduction Date: November 01, 1998
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - UCC391PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
UCC391PW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference UCC391PW
IC VREF SERIES ADJ 0.39% 8TSSOP

IC VREF SERIES ADJ 0.39% 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-UCC391PW 296-6778-5-ND 798744-UCC391PW UCC391PW
Product Name 3.5V Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - UCC391PW Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Series Series Series
VREF Type Programmable Programmable
Package Type Other; TSSOP Other; "8-TSSOP (0.173"", 4.40mm Width)" Other; 8-TSSOP (0.173", 4.40mm Width) Other; 8-TSSOP (0.173\", 4.40mm Width)
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
IQ 1.8 mA 1.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050101V9A - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details