Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1.5% 70mA SOT-89-3
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PSSO3
IC VREF SHUNT ADJ 1.5% SOT89-3
IC VREF SHUNT ADJ 1.5% SOT89-3
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-18635-2-ND | TLVH432IPK | TLVH432IPK | TLVH432IPK |
| Product Name | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| Package Type | Other; TO-243AA | Other; TO-243 | Other; TO-243AA | |
| Accuracy | 1.5 % | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |