Acme Chip Technology Co., Limited Datasheets for RF Transistors

RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
RF Transistors: Learn more

Page: 1 10 20 22 23 24 25 26 27 28 29 30 31 32 33 34 40 41
Product Name Notes
1000V,75A FSIII IGBT, MID SPEED
1000V75A FSIII IGBT MID SPEED WI
1500V F2 BOOST FOR SOLAR PIM
150KW 1100V Q2PACK SOLDER PIN
150KW 110V Q1BOOST SOLDER PIN
650V 450A 3-LEVEL NPC INVERTER M
650V 50A CONVERTER-INVERTER-P FCS
650V MOSFET
6KW H6.5 50A Q1PACK PRESS-FIT PI
6KW H6.5 75A Q1PACK PRESS-FIT PI
80KW GEN-II Q2PACK-200A MODULE (
80KW GEN-II Q2PACK-200A MODULE W
80KW GEN-II Q2PACK-200A MODULE
F5 1500V 600A ANPC IGBT SOLDER P
GEN1.5 1500V MASS MARKET
HV OPTOCOUPLER, 15KV RATED, 100U
IC MODULE PIM 1200V 80A
IC MODULE PIM 350A 1000V
IGBT MODULE 1200V 80A TNPC PIM20
JFET P-CH 30V TO92-3
MASS MARKET 250KW 1500V Q2 3 LEV
MASS MARKET 250KW 1500V Q2 PACK
MASS MARKET GEN3 Q2BOOST
MASS MARKET GEN3 Q2PACK NEGATIVE
MINIATURE HIGH-SPEED OPTOCOUPLER
MINIATURE PHOTOTRANSISTOR OPTOCO
MODULE PIM 1200V 80A
MOSFET 80V APM17-MDC
MOSFET
N CHANNEL TRENCHFET
NEXPERIA PBHV8115X - SMALL SIGNA
NEXPERIA PBSS4140DPN - 40 V LOW
NOW NEXPERIA PBSS5220PAPS SMALL
NXV100XP/SOT23/TO-23 6AB
NXV40UN/SOT23/TO-236 AB
OP540/BD - CUSTOM MOSFET
OPTOISO 1.5KV 40MA SMT
OPTOISO 1.5KV 50MA SMT
OPTOISO 1KV 40MA SMT
OPTOISO 1KV 60MA SMT
OPTOISO 2.5KV DARL W/BASE 8DIP
OPTOISO 2.5KV DARLINGTON 4-SSOP
OPTOISO 2.5KV TRANS W/BASE 8DIP
OPTOISO 3.75KV DARLINGTON 4SOP
OPTOISO 3.75KV TRANS 4-MINI-FLAT
OPTOISO 3.75KV TRANSISTOR 4BESOP
OPTOISO 3.75KV TRANSISTOR 4SMD
OPTOISO 50KV TRANS W/BASE AXIAL
OPTOISO 5KV DARL W/BASE 6SMD
OPTOISO 5KV TRANS W/BASE 6DIP
OPTOISO 5KV TRANS W/BASE 6SMD
OPTOISOLATOR 15KV TRANS AXIAL
OPTOISOLATOR 2.5KV TRANS 4-SSOP
OPTOISOLATOR 3.75KV DARLINGTON
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPTOISOLATOR 3.75KV TRANS 4SMD
OPTOISOLATOR 3.75KV TRANS 5-DIP
OPTOISOLATOR 3.75KV TRANS 5-SOP
OPTOISOLATOR 3.75KV TRANSISTOR
OPTOISOLATOR 5KV 2CH TRANS 8-DIP
OPTOISOLATOR 5KV 2CH TRANS 8SMD
OPTOISOLATOR 5KV TRANS MODULE
OPTOISOLATOR 5KV TRANS SMD
OPTOISOLATOR 5KV TRANSISTOR 4DIP
OPTOISOLATOR 5KV TRANSISTOR 4SMD
OPTOISOLATOR 5KV TRANSISTOR DIP
OPTOISOLATOR 5KV TRANSISTOR SMD
OPTOISOLATOR TRANS
OPTOISOLATOR TRANSISTOR AXIAL
OPTOISOLATOR TRANSISTOR SMD
OPTOISOLATOR TRANSISTOR
OPTOISOLATOR
OPTOISOLATR 1KV TRANSISTOR 4-SMD
OPTOISOLATR 5KV TRANSISTOR 4-DIP
OPTOISOLATR 5KV TRANSISTOR 4-SMD
OPTOISOLATR 5KV TRANSISTOR 6-DIP
OPTOISOLATR 6KV TRANSISTOR 4-DIP
OPTOISOLTR 15KV DARLINGTON AXIAL
OPTOISOLTR 50KV DARLINGTON AXIAL
OPTOISOLTR 5KV 4CH TRANS 16-DIP
OPTOISOLTR 5KV 4CH TRANS 16-SMD
OPTOISOLTR 5KV DARLINGTON 4-DIP
OPTOISOLTR 5KV DARLINGTON 4-SMD
OPTOISOLTR 6KV DARLINGTON 4-DIP
PBHV9115T-Q/SOT23/TO -236AB
PBSS301PD - 20 V, 4 A PNP LOW VC
PBSS5160T-Q/SOT23/TO -236AB
PBSS5230T/ZLR
PHOTOCOUPLER
PIM 1500V 250KW Q2BOOST
PIM GENERATION3 Q0PACK 1200V, 80
PIM IGBT CLAMP 1200V Q0PACK180AA
PIM POWER MODULE
PIM Q1 3 CHANNEL IGBT+SIC BOOST
PIM Q1 3 CHANNEL T-TYPE NPC 25A
PIM Q1 3 CHANNEL T-TYPE NPC 40A
PRESS PACK IGBT
Q1PACK 50A 650V
Q1PACK 75A 650V
RADIATION TOLERANT PHOTOTRANSIST
RF MOSFET 20SOIC
RF MOSFET 64QFP
RF MOSFET 8SO
RF MOSFET D2PAK
RF MOSFET DPAK
RF MOSFET I2PAK
RF MOSFET SC73
RF MOSFET SOT23
RF MOSFET SOT263B-01
RF MOSFET TO220AB
RF MOSFET TO236AB
RF MOSFET
RF TRANSPONDER SOT343F
SENSOR OPT SLOT DARL PCB MOUNT
SENSOR OPT SLOT OPEN COLLECT MOD
SENSOR OPT SLOT PHOTOTRAN PCB MT
SENSOR OPT SLOT PHOTOTRANS MODUL
SENSOR OPT SLOT PHOTOTRANS RAD
SENSOR OPT SLOT PHOTOTRANS T-1
SENSOR OPT SLOT TOTEM POLE MODUL
SENSOR OPT SLOT TRAN W/RES MOD
SENSOR PHOTO 890NM TOP T1 3/4
SENSOR PHOTO 890NM TOP TO206AA
SENSOR PHOTO 890NM TOP VIEW PILL
SENSOR PHOTO 890NM TOP VIEW RAD
SENSOR PHOTO 890NM TOP VIEW TO18
SENSOR PHOTO 930NM SIDE VIEW RAD
SENSOR PHOTO 935NM SIDE VIEW RAD
SENSOR PHOTO 935NM TOP VIEW 0805
SENSOR PHOTO 935NM TOP VIEW 1206
SENSOR PHOTO 935NM TOP VIEW 1210
SENSOR PHOTO 935NM TOP VIEW 2SMD
SENSOR PHOTO 935NM TOP VIEW AXL
SENSOR PHOTO 935NM TOP VIEW COAX
SENSOR PHOTO 935NM TOP VIEW PLCC
SENSOR PHOTO 935NM TOP VIEW T1
SENSOR PHOTO TOP VIEW PILL
SMALL SIGNAL FET
TRANS BISS SC-88
TRANS NPN 100V 1A SOT23
TRANS NPN 100V 1A SOT89
TRANS NPN 100V 1A TO92-3
TRANS NPN 20V 5A SOT89
TRANS NPN 40V 0.6A TO92
TRANS NPN 40V 1A SOT666
TRANS NPN 40V 1A TO92-3
TRANS NPN 500V 0.15A SOT89
TRANS NPN 50V 3A SOT223
TRANS NPN 50V 3A TO92-3
TRANS NPN 60V 0.75A SMT3
TRANS NPN PREBIAS/PNP 1.5W 8SO
TRANS NPN PREBIAS/PNP SOT666
TRANS PNP 100V 1A SOT23
TRANS PNP 100V 1A SOT89
TRANS PNP 100V 1A TO92-3
TRANS PNP 15V 0.5A SC75
TRANS PNP 400V 0.25A SOT223
TRANS PNP 40V 1A SOT666
TRANS PNP 40V 1A TO236AB
TRANS PNP 40V 5A SOT223
TRANS PNP 500V 0.25A SOT223
TRANS PNP 50V 3A SOT223
TRANS PNP 60V 0.6A TO92
TRANS PNP 60V 0.7A SMT3
TRANS PREBIAS NPN 40V 0.6A SMT3
TRANS PREBIAS NPN 40V TO92-3

<< Prev Next >>