Skyworks Solutions, Inc. Optoisolators - Transistor, Photovoltaic Output - OLS300 OLS300

Description
Manufacturer: Skyworks Solutions, Inc. Product Type: Transistor Output Optocouplers Output Type: Phototransistor Isolation Voltage: 1500 Vrms Number of Channels: 1 Channel Mounting Style: SMD/SMT Power Dissipation: 50 mW
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions, Inc. Product Type: Transistor Output Optocouplers Output Type: Phototransistor Isolation Voltage: 1500 Vrms Number of Channels: 1 Channel Mounting Style: SMD/SMT Power Dissipation: 50 mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - OLS300 -  - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - OLS300
Optoisolators - Transistor, Photovoltaic Output - OLS300
Manufacturer: Skyworks Solutions, Inc. Product Type: Transistor Output Optocouplers Output Type: Phototransistor Isolation Voltage: 1500 Vrms Number of Channels: 1 Channel Mounting Style: SMD/SMT Power Dissipation: 50 mW

Manufacturer: Skyworks Solutions, Inc.
Product Type: Transistor Output Optocouplers
Output Type: Phototransistor
Isolation Voltage: 1500 Vrms
Number of Channels: 1 Channel
Mounting Style: SMD/SMT
Power Dissipation: 50 mW

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-OLS300
Bipolar Transistor 903-OLS300
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin CLLCC Product overview: OLS300 from Skyworks Solutions, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-OLS300 can be used for catalog matching and distributor lookup.

Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin CLLCC Product overview: OLS300 from Skyworks Solutions, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-OLS300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - OLS300 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
OLS300
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators OLS300
OPTOISO 1.5KV 40MA SMT

OPTOISO 1.5KV 40MA SMT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors RF Transistors
Product Number 903-OLS300 OLS300
Product Name Optoisolators - Transistor, Photovoltaic Output - OLS300 Bipolar Transistor Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Package Type SOT3 Bulk
Unlock Full Specs
to access all available technical data