ITW Electronic Component Solutions - Lumex 5KV Bipolar Transistor OCP-PCTB116/E

Description
OPTOISO 5KV TRANS W/BASE 6DIP Product overview: OCP-PCTB116/E from Lumex, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-OCP-PCTB116/E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 5KV TRANS W/BASE 6DIP Product overview: OCP-PCTB116/E from Lumex, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-OCP-PCTB116/E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5KV Bipolar Transistor
903-OCP-PCTB116/E
5KV Bipolar Transistor 903-OCP-PCTB116/E
OPTOISO 5KV TRANS W/BASE 6DIP Product overview: OCP-PCTB116/E from Lumex, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-OCP-PCTB116/E can be used for catalog matching and distributor lookup.

OPTOISO 5KV TRANS W/BASE 6DIP Product overview: OCP-PCTB116/E from Lumex, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-OCP-PCTB116/E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - OCP-PCTB116/E - 791606-OCP-PCTB116/E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - OCP-PCTB116/E
791606-OCP-PCTB116/E
Optoisolators - Transistor, Photovoltaic Output - OCP-PCTB116/E 791606-OCP-PCTB116/E
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 791606-OCP-PCTB116/E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 4μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: OCP-PCTB116/E Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 60V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 60% @ 2mA Current Transfer Ratio (Maximum): 600% @ 2mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): LDA102; Introduction Date: November 13, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 791606-OCP-PCTB116/E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 100°C
Package: 6-DIP (0.300", 7.62mm)
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 5μs, 4μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Family Name: OCP-PCTB116/E
Categories: Isolators
Manufacturer Package: 6-DIP
Output Voltage MAX: 60V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 60% @ 2mA
Current Transfer Ratio (Maximum): 600% @ 2mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): LDA102;
Introduction Date: November 13, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - OCP-PCTB116/E - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
OCP-PCTB116/E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators OCP-PCTB116/E
OPTOISO 5KV TRANS W/BASE 6DIP

OPTOISO 5KV TRANS W/BASE 6DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors RF Transistors RF Transistors
Product Number 903-OCP-PCTB116/E 791606-OCP-PCTB116/E OCP-PCTB116/E
Product Name 5KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - OCP-PCTB116/E Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGW50N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers
40 V, 100 mA PNP general-purpose transistors - 2PA1774SMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
4 suppliers
Bipolar Transistors - 1222893 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details