ITW Electronic Component Solutions - Lumex Optoisolators - Transistor, Photovoltaic Output - OCP-PCT114/E-TR OCP-PCT114/E-TR

Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 791604-OCP-PCT114/E- TR Packaging: Reel package Operating Temperature Range: -30°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 4μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Categories: Isolators Manufacturer Package: 4-SMD Output Voltage MAX: 60V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 60% @ 2mA Current Transfer Ratio (Maximum): 600% @ 2mA Vce Saturation (Maximum): 300mV ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 791604-OCP-PCT114/E- TR Packaging: Reel package Operating Temperature Range: -30°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 4μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Categories: Isolators Manufacturer Package: 4-SMD Output Voltage MAX: 60V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 60% @ 2mA Current Transfer Ratio (Maximum): 600% @ 2mA Vce Saturation (Maximum): 300mV ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - OCP-PCT114/E-TR - 791604-OCP-PCT114/E-TR - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - OCP-PCT114/E-TR
791604-OCP-PCT114/E-TR
Optoisolators - Transistor, Photovoltaic Output - OCP-PCT114/E-TR 791604-OCP-PCT114/E-TR
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 791604-OCP-PCT114/E- TR Packaging: Reel package Operating Temperature Range: -30°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 4μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Categories: Isolators Manufacturer Package: 4-SMD Output Voltage MAX: 60V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 60% @ 2mA Current Transfer Ratio (Maximum): 600% @ 2mA Vce Saturation (Maximum): 300mV ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 791604-OCP-PCT114/E-TR
Packaging: Reel package
Operating Temperature Range: -30°C ~ 100°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 5μs, 4μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Categories: Isolators
Manufacturer Package: 4-SMD
Output Voltage MAX: 60V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 60% @ 2mA
Current Transfer Ratio (Maximum): 600% @ 2mA
Vce Saturation (Maximum): 300mV
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 5KV Bipolar Transistor
903-OCP-PCT114/E-TR
SMD 5KV Bipolar Transistor 903-OCP-PCT114/E-TR
OPTOISOLATR 5KV TRANSISTOR 4-SMD Product overview: OCP-PCT114/E-TR from Lumex, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-OCP-PCT114/E-TR can be used for catalog matching and distributor lookup.

OPTOISOLATR 5KV TRANSISTOR 4-SMD Product overview: OCP-PCT114/E-TR from Lumex, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-OCP-PCT114/E-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - OCP-PCT114/E-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
OCP-PCT114/E-TR
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators OCP-PCT114/E-TR
OPTOISOLATR 5KV TRANSISTOR 4-SMD

OPTOISOLATR 5KV TRANSISTOR 4-SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category RF Transistors Bipolar RF Transistors RF Transistors
Product Number 791604-OCP-PCT114/E-TR 903-OCP-PCT114/E-TR OCP-PCT114/E-TR
Product Name Optoisolators - Transistor, Photovoltaic Output - OCP-PCT114/E-TR SMD 5KV Bipolar Transistor Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Package Type SOT3 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data